Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| BI-DIRECTIONAL TVS | |
| DIODE ARRAY SCHOTTKY 16V 75MA UB | |
| DIODE ARRAY SCHOTTKY 50V 33MA UB | |
| DIODE GEN PURP 100V 2.5A D-5A | |
| DIODE GEN PURP 100V 2.5A | |
| DIODE GEN PURP 100V 20A DO203AA | |
| DIODE GEN PURP 100V 3A A-PAK | |
| DIODE GEN PURP 100V 3A B AXIAL | |
| DIODE GEN PURP 100V 3A | |
| DIODE GEN PURP 100V 6A | |
| DIODE GEN PURP 100V 70A DO5 | |
| DIODE GEN PURP 150V 2.5A D-5A | |
| DIODE GEN PURP 150V 2.5A | |
| DIODE GEN PURP 150V 20A DO203AA | |
| DIODE GEN PURP 150V 2A G AXIAL | |
| DIODE GEN PURP 150V 3A A-PAK | |
| DIODE GEN PURP 150V 6A B SQ-MELF | |
| DIODE GEN PURP 150V 6A | |
| DIODE GEN PURP 150V 70A DO5 | |
| DIODE GEN PURP 175V 100MA DO35 | |
| DIODE GEN PURP 1KV 1A D-5A | |
| DIODE GEN PURP 1KV 1A | |
| DIODE GEN PURP 1KV 3A | |
| DIODE GEN PURP 1KV 5A D-5B | |
| DIODE GEN PURP 200V 1A D-5A | |
| DIODE GEN PURP 200V 1A | |
| DIODE GEN PURP 200V 3A AXIAL | |
| DIODE GEN PURP 200V 3A B SQ-MELF | |
| DIODE GEN PURP 200V 3A D-5B | |
| DIODE GEN PURP 200V 3A | |
| DIODE GEN PURP 225V 100MA DO35 | |
| DIODE GEN PURP 225V 200MA DO35 | |
| DIODE GEN PURP 300MA 10CFLATPACK | |
| DIODE GEN PURP 300MA 14CFLATPACK | |
| DIODE GEN PURP 400V 1A D-5A | |
| DIODE GEN PURP 400V 1A | |
| DIODE GEN PURP 400V 3A AXIAL | |
| DIODE GEN PURP 400V 3A D-5B | |
| DIODE GEN PURP 400V 3A | |
| DIODE GEN PURP 500V 3A B AXIAL | |
| DIODE GEN PURP 500V 3A D-5B | |
| DIODE GEN PURP 500V 3A | |
| DIODE GEN PURP 50V 2.5A D-5A | |
| DIODE GEN PURP 50V 2.5A | |
| DIODE GEN PURP 50V 20A DO203AA | |
| DIODE GEN PURP 50V 2A G AXIAL | |
| DIODE GEN PURP 50V 3A | |
| DIODE GEN PURP 50V 6A | |
| DIODE GEN PURP 50V 70A DO5 | |
| DIODE GEN PURP 600V 1A D-5A | |
| DIODE GEN PURP 600V 1A | |
| DIODE GEN PURP 600V 3A AXIAL | |
| DIODE GEN PURP 600V 3A B AXIAL | |
| DIODE GEN PURP 600V 3A D-5B | |
| DIODE GEN PURP 600V 3A | |
| DIODE GEN PURP 70V 200MA DO213AA | |
| DIODE GEN PURP 70V 200MA DO35 | |
| DIODE GEN PURP 800V 1A D-5A | |
| DIODE GEN PURP 800V 1A | |
| DIODE GEN PURP 800V 3A D-5B | |
| DIODE GEN PURP 800V 3A | |
| DIODE GP 100V 3A SQ-MELF B | |
| DIODE GP 150V 3A SQ-MELF B | |
| DIODE GP 175V 100MA DO213AA | |
| DIODE GP 180V 200MA DO213AA | |
| DIODE GP 225V 200MA A SQ-MELF | |
| DIODE GP 225V 200MA DO213AA | |
| DIODE SCHOTTKY 16V 75MA DO213AA | |
| DIODE SCHOTTKY 40V 3A B SQ-MELF | |
| DIODE SCHOTTKY 40V 3A | |
| DIODE SCHOTTKY 45V 1A DO213AB | |
| DIODE SCHOTTKY 45V 1A DO41 | |
| DIODE SCHOTTKY 50V UB | |
| DIODE SCHOTTKY 70V 33MA DO213AA | |
| DIODE SCHOTTKY 70V 33MA DO35 | |
| DIODE SCHOTTKY UB | |
| DIODE ZENER 10V 500MW DO35 | |
| DIODE ZENER 11V 500MW DO35 | |
| DIODE ZENER 12V 500MW DO35 | |
| DIODE ZENER 13V 5W AXIAL | |
| DIODE ZENER 14V 500MW DO35 | |
| DIODE ZENER 16V 500MW DO35 | |
| DIODE ZENER 17V 500MW DO35 | |
| DIODE ZENER 18V 500MW DO35 | |
| DIODE ZENER 19V 500MW DO35 | |
| DIODE ZENER 2.4V 500MW DO35 | |
| DIODE ZENER 2.7V 500MW DO35 | |
| DIODE ZENER 20V 500MW DO35 | |
| DIODE ZENER 22V 500MW DO35 | |
| DIODE ZENER 24V 500MW DO35 | |
| DIODE ZENER 25V 500MW DO35 | |
| DIODE ZENER 270V 5W E AXIAL | |
| DIODE ZENER 27V 5W E AXIAL | |
| DIODE ZENER 28V 500MW DO35 | |
| DIODE ZENER 3.3V 500MW DO35 | |
| DIODE ZENER 3.6V 500MW DO35 | |
| DIODE ZENER 3.9V 500MW DO35 | |
| DIODE ZENER 30V 500MW DO35 | |
| DIODE ZENER 330V 5W E AXIAL | |
| DIODE ZENER 33V 500MW DO35 | |
| DIODE ZENER 3V 500MW DO35 | |
| DIODE ZENER 4.3V 500MW DO35 | |
| DIODE ZENER 4.7V 500MW DO213AA | |
| DIODE ZENER 4.7V 500MW DO35 | |
| DIODE ZENER 5.1V 500MW DO35 | |
| DIODE ZENER 5.6V 500MW DO213AA | |
| DIODE ZENER 5.6V 500MW DO35 | |
| DIODE ZENER 5.6V 5W E AXIAL | |
| DIODE ZENER 6.2V 500MW DO35 | |
| DIODE ZENER 6.2V 5W D5B | |
| DIODE ZENER 6.8V 500MW DO35 | |
| DIODE ZENER 8.2V 500MW DO35 | |
| DIODE ZENER 9.1V 500MW DO35 | |
| RECTIFIER | |
| SIGNAL/COMPUTER DIODE | |
| TVS BI 500W 6.46V SM | |
| TVS DIODE 100VWM 168VC DO13 | |
| TVS DIODE 10CFLATPACK | |
| TVS DIODE 11.1VWM 18.2VC DO13 | |
| TVS DIODE 11.4VWM 22.05V SQ-MELF | |
| TVS DIODE 110VWM 182VC DO13 | |
| TVS DIODE 111VWM 179VC DO13 | |
| TVS DIODE 128VWM 213VC DO13 | |
| TVS DIODE 136VWM 219VC DO13 | |
| TVS DIODE 145VWM 245VC DO13 | |
| TVS DIODE 15.3VWM 25.2VC DO13 | |
| TVS DIODE 150VWM 261VC DO13 | |
| TVS DIODE 152VWM 286.65V SQ-MELF | |
| TVS DIODE 154VWM 246VC DO13 | |
| TVS DIODE 160VWM 278VC DO13 | |
| TVS DIODE 170VWM 294VC DO13 | |
| TVS DIODE 171VWM 274VC DO13 | |
| TVS DIODE 175VWM 265VC DO13 | |
| TVS DIODE 175VWM 265VC G AXIAL | |
| TVS DIODE 17VWM 27.7VC DO13 | |
| TVS DIODE 185VWM 328VC DO13 | |
| TVS DIODE 18VWM 30.6VC DO13 | |
| TVS DIODE 20.5VWM 33.2VC DO13 | |
| TVS DIODE 23.1VWM 37.5VC DO13 | |
| TVS DIODE 25.1VWM 45.7VC SQ-MELF | |
| TVS DIODE 25.1VWM 47.99VC AXIAL | |
| TVS DIODE 25.6VWM 41.4VC DO13 | |
| TVS DIODE 25VWM 41.4VC DO13 | |
| TVS DIODE 27.4VWM 49.9VC SQ-MELF | |
| TVS DIODE 28.2VWM 45.7VC DO202AA | |
| TVS DIODE 28VWM 45.7VC DO13 | |
| TVS DIODE 29.7VWM 53.6VC C AXIAL | |
| TVS DIODE 30.8VWM 49.9VC DO13 | |
| TVS DIODE 33.3VWM 53.9VC DO13 | |
| TVS DIODE 35.8VWM 64.6VC AXIAL | |
| TVS DIODE 35.8VWM 64.6VC C AXIAL | |
| TVS DIODE 36.8VWM 59.3VC DO13 | |
| TVS DIODE 36VWM 59.3VC DO13 | |
| TVS DIODE 43.6VWM 70.1VC DO13 | |
| TVS DIODE 47.1VWM 85.3VC AXIAL | |
| TVS DIODE 47VWM 77VC DO13 | |
| TVS DIODE 49VWM 78.5VC DO13 | |
| TVS DIODE 49VWM 78.5VC G AXIAL | |
| TVS DIODE 5.2VWM 10.5VC SQ-MELF | |
| TVS DIODE 5.7VWM 11.2VC SQ-MELF | |
| TVS DIODE 53VWM 85VC DO13 | |
| TVS DIODE 58.1VWM 92VC DO13 | |
| TVS DIODE 58VWM 92VC DO13 | |
| TVS DIODE 5VWM 8.5VC DO13 | |
| TVS DIODE 6.4VWM 11.3VC DO13 | |
| TVS DIODE 62.2VWM 112.8V SQ-MELF | |
| TVS DIODE 64.1VWM 103VC DO13 | |
| TVS DIODE 69.2VWM 125.1V SQ-MELF | |
| TVS DIODE 69.2VWM 125.1VC AXIAL | |
| TVS DIODE 6VWM 11.3VC DO13 | |
| TVS DIODE 7.02VWM 12.1VC DO13 | |
| TVS DIODE 7.5VWM 13.4VC DO13 | |
| TVS DIODE 7.6VWM 14.5VC SQ-MELF | |
| TVS DIODE 70.1VWM 113VC DO13 | |
| TVS DIODE 75VWM 125VC DO13 | |
| TVS DIODE 77.8VWM 125VC DO13 | |
| TVS DIODE 7VWM 12.1VC DO13 | |
| TVS DIODE 8.4VWM 15.6VC C AXIAL | |
| TVS DIODE 8.55VWM 14.5VC DO13 | |
| TVS DIODE 8.5VWM 14.5VC DO13 | |
| TVS DIODE 82VWM 137VC DO13 | |
| TVS DIODE 85.5VWM 137VC DO13 | |
| TVS DIODE 9.1VWM 16.9VC SQ-MELF | |
| TVS DIODE 9.9VWM 19.11VC AXIAL | |
| TVS DIODE 94VWM 152VC DO13 | |
| TVS DIODE 98.8VWM 187.74VC MELF | |
| TVS DIODE 9VWM 15.6VC DO13 | |
| UNI-DIRECTIONAL TVS | |
| VOLTAGE REGULATOR | |
| ZENER DIODE |
| << Prev | Next >> |