DIODE GEN PURP 800V 165A DO205AA
Rectifiers Standard Recovery - 800 V - 165 A - DO-8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | GKR130/08 | GKR130/08 | GKR130/08 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Recovery ,800V,165A,Reverse,DO-8 |
| Life Cycle Stage | Active |