Shenzhen Shengyu Electronics Technology Limited Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 50 60 70 80 90 100 122
Product Name Notes
1A, 500KHZ SW
1MB SRAM, 1.3MB FLASH, C
4-BIT, OTPROM, 4.2MHZ
4-BIT, OTPROM, 4MHZ
4-BIT, OTPROM, 8MHZ
4-BIT, OTPROM, 9MHZ
4-BIT, OTPROM, HMCS400 CPU
8-BIT, 6800 CPU, 1MHZ
8-BIT, 6800 CPU, ROMLESS
8-BIT, EEPROM, 2.04MHZ
AC MOTOR CONTROLLER, 5A
AC MOTOR CONTROLLER
ENHANCED SUPER I/O CONTROLLER WI
FLOPPY DISK CONTROLLER/FORMATTER
IC GPS SS4 ROM 103 POS BGA
IC GPS SSIV ROM WLCSP
IC GRAPHICS CTLR GOLDELOX 28QFN
IC MCU 16/32BIT 128KB FLSH 48QFN
IC MCU 16/32BIT 128KB FLSH 56QFN
IC MCU 16/32BIT 128KB FLSH 68QFN
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64TQFP
IC MCU 16BIT
IC MCU 32B 1.3MB FLASH 141MAPBGA
IC MCU 32B 1.3MB FLASH 257MAPBGA
IC MCU 32B 512KB FLASH 100MAPBGA
IC MCU 32BIT 1.5MB FLASH 176LQFP
IC MCU 32BIT 128KB FLASH 32HVQFN
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48QFN
IC MCU 32BIT 128KB FLASH 56QFN
IC MCU 32BIT 128KB FLASH 68QFN
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100MAPBGA
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 176LQFP
IC MCU 32BIT 1MB FLASH 289NFBGA
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100QFN
IC MCU 32BIT 256KB FLASH 48LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 76QFN
IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 2MB CRAM 269LFBGA
IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100MAPBGA
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 257MAPBGA
IC MCU 32BIT 2MB FLASH 416BGA
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 289BGA
IC MCU 32BIT 512KB FLASH 48LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 8BIT 16KB MTP 28SSOP
IC MCU 8BIT 16KB MTP 32WQFN
IC MCU 8BIT 16KB MTP 48WQFN
IC MCU 8BIT ROMLESS 44MQFP
IC MCU ARM M4F 512K
IC MCU RADAR S32R LFBGA257
IC MOD AT91RM200 160MHZ 32MB
IC MOD CORTEX-M3 120MHZ 96KB
IC MOD ELANSC520 133MHZ 16MB
IC MOD ELANSC520 133MHZ 64MB
IC MOD PXA270 520MHZ 64MB
Integrated Circuits (ICs) - Embedded Processors & Controllers - Microcontroller Units (MCUs/MPUs/SOCs)
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs
KEYBOARD CONTROLLER
MCU 16-BIT, GENERAL
MCU 4-8BIT GENERAL ROMLESS
MCU 4-8BIT GENERAL
MCU, 4-BIT, EPROM
MCU, 4-BIT
MCU, 8-BIT, 4MHZ
MCU, 8-BIT, 6MHZ
MCU, 8-BIT, 8MHZ
MICROCONTROLLER, 4-BIT, OTPROM
MICROCONTROLLER, 8 BIT, 6800 CPU
MICROCONTROLLER
MODULE DIMM52016MB FLASH
MODULE MOD NET50 2MB FLASH
MULTI-MODE PARALLEL PORT SUPER I
NOTEBOOK I/O CONTROLLER WITH ENH
PC98/99 COMPLIANT ENHANCED SUPER
S32K116 ARM CORTEX-M0+, 48 MHZ,
S32K116, M0+, FLASH 128K, RAM 17
S32K142 ARM CORTEX-M4F, 112 MHZ,
S32K142 ARM CORTEX-M4F, 80 MHZ,
S32K142, 256K FLASH, 32K RAM
S32K144 32-BIT MCU, ARM CORTEX-M
S32K144 ARM CORTEX-M4F, 112 MHZ,
S32K144 ARM CORTEX-M4F, 80 MHZ,
S32K146 32-BIT MCU, ARM CORTEX-M
S32K146 ARM CORTEX-M4F, 112 MHZ,
S32K146 ARM CORTEX-M4F, 80 MHZ,
S32K148 176 LQFP
S32K148 32-BIT MCU, ARM CORTEX-
S32K148 32-BIT MCU, ARM CORTEX-M
S32K148 ARM CORTEX-M4F, 112 MHZ,
S32K148 ARM CORTEX-M4F, 80 MHZ,
S32R RADAR MICROCONTROLLER - S32
S32R29 MULTICORE POWER ARCHITECT
SUPER I/O CONTROLLER WITH WAKE-U

<< Prev Next >>