Texas Instruments High-Performance Analog 32-bit 512KB 232KB Embedded Microcontroller MCU F28M36H53C2ZWTT

Description
32-bit ARM MCU, 512KB Flash, 232KB RAM, LFBGA, -40-105C Product overview: F28M36H53C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 232KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53C2ZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 512KB Flash, 232KB RAM, LFBGA, -40-105C Product overview: F28M36H53C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 232KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53C2ZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 512KB 232KB Embedded Microcontroller MCU - 685-F28M36H53C2ZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 232KB Embedded Microcontroller MCU
685-F28M36H53C2ZWTT
32-bit 512KB 232KB Embedded Microcontroller MCU 685-F28M36H53C2ZWTT
32-bit ARM MCU, 512KB Flash, 232KB RAM, LFBGA, -40-105C Product overview: F28M36H53C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 232KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53C2ZWTT can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 512KB Flash, 232KB RAM, LFBGA, -40-105C Product overview: F28M36H53C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 232KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53C2ZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - F28M36H53C2ZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36H53C2ZWTT-ND
Microcontrollers F28M36H53C2ZWTT-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - F28M36H53C2ZWTT - 774342-F28M36H53C2ZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M36H53C2ZWTT
774342-F28M36H53C2ZWTT
Embedded - Embedded - Microcontrollers - F28M36H53C2ZWTT 774342-F28M36H53C2ZWTT
Manufacturer: Texas Instruments Win Source Part Number: 774342-F28M36H53C2ZW TT Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 289-LFBGA Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 232KB Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.63 V Family Name: F28M36H53C Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (16x16) Alternative Parts (Cross-Reference): MAX32600-J85A+; MAX32620IWGL+; MAX32625IWYL+; MAX32600-W00+W; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 774342-F28M36H53C2ZWTT
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 100MHz/150MHz
Package: 289-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 232KB
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.63 V
Family Name: F28M36H53C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32600-J85A+; MAX32620IWGL+; MAX32625IWYL+; MAX32600-W00+W;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M36H53C2ZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M36H53C2ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M36H53C2ZWTT
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site
Microcontrollers - F28M36H53C2ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36H53C2ZWTT
Microcontrollers F28M36H53C2ZWTT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now
Embedded - Microcontrollers - F28M36H53C2ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36H53C2ZWTT
Embedded - Microcontrollers F28M36H53C2ZWTT
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-F28M36H53C2ZWTT F28M36H53C2ZWTT-ND 774342-F28M36H53C2ZWTT F28M36H53C2ZWTT F28M36H53C2ZWTT F28M36H53C2ZWTT
Product Name 32-bit 512KB 232KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - F28M36H53C2ZWTT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
RAM 232 KB 232 KB 512 KB 232 KB 232 KB
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, SCI, EBI/EMI, CAN CAN; SPI; SCI; UART; USART; USB
Package Type Other; LFBGA Other; 289-LFBGA BGA; Other; 289-LFBGA BGA; Other; 289-LFBGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details