IC MCU 16/32BIT 128KB FLSH 56QFN Product overview: FT931Q-R from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT931Q-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1183676-FT931Q-R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FT93x
Core Processor: FT32
Speed: 100MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: I²C, SD, SPI, UART/USART, USB
Peripherals: POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 9x8b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.97V ~ 3.63V
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
Mfr: Bridgetek Pte Ltd.
Other Names: 2005-FT931Q-RTR
Base Product Number: FT931Q
IC MCU 16/32BIT 128KB FLSH 56QFN
FT32 FT93x Microcontroller IC 16/32-Bit 100MHz 128KB (128K x 8) FLASH 56-QFN (8x8)
IC MCU 16/32BIT 128KB FLSH 56QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FT931Q-R | 1183676-FT931Q-R | FT931Q-R | FT931Q-R | FT931Q-R |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 3.63 volts | ||
| Serial Interface | Serial | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad |