QUALCOMM, Incorporated Embedded - Embedded - Microcontrollers - Application Specific - GSD4E-9333-TR GSD4E-9333-TR

Description
Manufacturer: QUALCOMM Win Source Part Number: 108642-GSD4E-9333-TR Packaging: Reel - TR Core Processor: ARM7 Applications: GPS Mounting: SMD (SMT) Program Memory Type: ROM Controller Series: SiRFstarIV Categories: Integrated Circuits Status: Active Case / Package: 42-WLCSP (3.5x3.2) Supply Voltage - Operating: 1.2V, 1.8V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 108642-GSD4E-9333-TR Packaging: Reel - TR Core Processor: ARM7 Applications: GPS Mounting: SMD (SMT) Program Memory Type: ROM Controller Series: SiRFstarIV Categories: Integrated Circuits Status: Active Case / Package: 42-WLCSP (3.5x3.2) Supply Voltage - Operating: 1.2V, 1.8V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - GSD4E-9333-TR - 108642-GSD4E-9333-TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - GSD4E-9333-TR
108642-GSD4E-9333-TR
Embedded - Embedded - Microcontrollers - Application Specific - GSD4E-9333-TR 108642-GSD4E-9333-TR
Manufacturer: QUALCOMM Win Source Part Number: 108642-GSD4E-9333-TR Packaging: Reel - TR Core Processor: ARM7 Applications: GPS Mounting: SMD (SMT) Program Memory Type: ROM Controller Series: SiRFstarIV Categories: Integrated Circuits Status: Active Case / Package: 42-WLCSP (3.5x3.2) Supply Voltage - Operating: 1.2V, 1.8V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 108642-GSD4E-9333-TR
Packaging: Reel - TR
Core Processor: ARM7
Applications: GPS
Mounting: SMD (SMT)
Program Memory Type: ROM
Controller Series: SiRFstarIV
Categories: Integrated Circuits
Status: Active
Case / Package: 42-WLCSP (3.5x3.2)
Supply Voltage - Operating: 1.2V, 1.8V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
WLCSP Embedded Microcontroller MCU - 769-GSD4E-9333-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
WLCSP Embedded Microcontroller MCU
769-GSD4E-9333-TR
WLCSP Embedded Microcontroller MCU 769-GSD4E-9333-TR
IC GPS SSIV ROM WLCSP Product overview: GSD4E-9333-TR from Qualcomm is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, WLCSP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-GSD4E-9333-TR can be used for catalog matching and distributor lookup.

IC GPS SSIV ROM WLCSP Product overview: GSD4E-9333-TR from Qualcomm is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, WLCSP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-GSD4E-9333-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - GSD4E-9333-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
GSD4E-9333-TR
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers GSD4E-9333-TR
IC GPS SSIV ROM WLCSP

IC GPS SSIV ROM WLCSP

Supplier's Site
Embedded - Microcontrollers - Application Specific - GSD4E-9333-TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
GSD4E-9333-TR
Embedded - Microcontrollers - Application Specific GSD4E-9333-TR
IC GPS SSIV ROM WLCSP

IC GPS SSIV ROM WLCSP

Supplier's Site Datasheet
Application Specific Microcontrollers - GSD4E-9333-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
GSD4E-9333-TR
Application Specific Microcontrollers GSD4E-9333-TR
IC GPS SSIV ROM WLCSP

IC GPS SSIV ROM WLCSP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 108642-GSD4E-9333-TR 769-GSD4E-9333-TR GSD4E-9333-TR GSD4E-9333-TR GSD4E-9333-TR
Product Name Embedded - Embedded - Microcontrollers - Application Specific - GSD4E-9333-TR WLCSP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Life Cycle Stage Active Declining Declining; Not For New Designs
ROM Type ROM; ROM
Supply Voltage 1.2 to 1.8 volts 1.2 to 1.8 volts
Package Type Other; 42-WLCSP (3.5x3.2) Other; Tape & Reel (TR) BGA; Other; 42-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details