FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
RISC Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PQFP80, LQFP-80 Product overview: FT908L-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT908L-T can be used for catalog matching and distributor lookup.
Manufacturer: Bridgetek Pte Ltd.
Win Source Part Number: 1316836-FT908L-T
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: FT32
Speed: 100MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 4x10b; D/A 2x10b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 83
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: FT908L-T-ND,768-1369
Base Product Number: FT908L
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 32BIT 256KB FLASH 80LQFP
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 768-1369-ND | 685-FT908L-T | 1316836-FT908L-T | FT908L-T | FT908L-T | FT908L-T |
| Product Name | Microcontrollers | 32-bit 100MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 4x10b; D/A 2x10b | |||||
| RAM | 320 KB | 256 KB | 320 KB | 320 KB | ||
| ROM | 256 KB |