IC MCU 32BIT 128KB FLASH 68QFN Product overview: FT930Q-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT930Q-T can be used for catalog matching and distributor lookup.
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
MCU, 32BIT, FT32, 100MHZ, QFN-68; Product Range:FT32 Family FT93x Series Microcontrollers; Architecture:FT32; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:100MHz; No. of I/O s:40I/O s; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 68QFN
IC MCU 32BIT 128KB FLASH 68QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FT930Q-T | 768-1335-ND | FT930Q-T | 15AC8281 | FT930Q-T | FT930Q-T |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Mcu, 32Bit, Ft32, 100Mhz, Qfn-68; Product Range Bridgetek | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 3.63 volts | |||
| Serial Interface | Serial | SPI; UART; USART; USB | ||||
| Package Type | Other; Tray | Other; 68-VFQFN Exposed Pad | Other; 68-VFQFN Exposed Pad | Other; 68-VFQFN Exposed Pad |