IC GPS SS4 ROM 103 POS BGA Product overview: GSD4E-9411-TR from Qualcomm is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-GSD4E-9411-TR can be used for catalog matching and distributor lookup.
Manufacturer: QUALCOMM
Win Source Part Number: 114780-GSD4E-9411-TR
Packaging: Reel - TR
Core Processor: ARM7
Applications: GPS
Mounting: SMD (SMT)
Program Memory Type: ROM
Controller Series: SiRFstarIV
Categories: Integrated Circuits
Status: Active
Case / Package: 103-BGA (5x7.2)
Supply Voltage - Operating: 1.2V, 1.8V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC GPS SS4 ROM 103 POS BGA
IC GPS SS4 ROM 103 POS BGA
IC GPS SS4 ROM 103 POS BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-GSD4E-9411-TR | 114780-GSD4E-9411-TR | GSD4E-9411-TR | GSD4E-9411-TR | GSD4E-9411-TR |
| Product Name | BGA Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - GSD4E-9411-TR | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Serial Interface | I2C/SPI/UART | I²C; SPI; UART; I²C, SPI, UART | |||
| Package Type | Other; Tape & Reel (TR) | BGA; Other; 103-BGA (5x7.2) | BGA; Other; 103-TFBGA | ||
| Pin Count | 42 | ||||
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining |