Manufacturer: ON Semiconductor
Win Source Part Number: 919196-FMS7401LVN14
Operating Temperature Range: -40°C ~ 125°C
Core Processor: 8-Bit
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Number of I/O: 8
Program Memory Type: EEPROM (1kB)
Part Status: Obsolete
Family Name: FMS7401
Categories: Integrated Circuits (ICs)
Case / Package: 14-MDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FMS7401LVN14-NDR, FMS7401LVN14_NL, FMS7401LVN14_NL-ND
8-BIT, EEPROM, 2.04MHZ Product overview: FMS7401LVN14 from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.04MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.04MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-FMS7401LVN14 can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, EEPROM, 2.04MHz, CMOS, PDIP14
8-BIT, EEPROM, 2.04MHZ
8-BIT, EEPROM, 2.04MHZ
IC CTRLR POWER DGTL EEPROM 14DIP
IC CTRLR POWER DGTL EEPROM 14DIP
8-bit Microcontrollers - MCU Int Controller for Ballast
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 919196-FMS7401LVN14 | 769-FMS7401LVN14 | FMS7401LVN14 | FMS7401LVN14 | FMS7401LVN14 | FMS7401LVN14 | 598-FMS7401LVN14 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - FMS7401LVN14 | 8-bit 2.04MHZ Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | 8-bit Microcontrollers - MCU Int Controller for Ballast | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |||
| RAM | 1 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | ||
| ROM Type | EEPROM; EEPROM (1kB) | EEPROM | |||||
| I/O Ports | 8 | 8 | |||||
| Package Type | CDIP; Other; 14-MDIP | Other; Tube | CDIP; Other; DIP14 | CDIP; Other; 14-DIP (0.300\", 7.62mm) | CDIP; Other; 14-DIP (0.300, 7.62mm) |