Bridgetek Pte Ltd. Microcontrollers FT932Q-T

Description
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 768-1333-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
768-1333-ND
Microcontrollers 768-1333-ND
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-FT932Q-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-FT932Q-T
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-FT932Q-T
IC MCU 32BIT 128KB FLASH 48QFN Product overview: FT932Q-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT932Q-T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48QFN Product overview: FT932Q-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT932Q-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1186351-FT932Q-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1186351-FT932Q-T
Integrated Circuits (ICs) - Embedded - Microcontrollers 1186351-FT932Q-T
Win Source Part Number: 1186351-FT932Q-T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FT93x Core Processor: FT32 Speed: 100MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, SD, SPI, UART/USART, USB Peripherals: POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 3x10b; D/A 2x10b Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.97V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Bridgetek Pte Ltd. Other Names: 768-1333 Base Product Number: FT932Q

Win Source Part Number: 1186351-FT932Q-T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FT93x
Core Processor: FT32
Speed: 100MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, SD, SPI, UART/USART, USB
Peripherals: POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 3x10b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.97V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Bridgetek Pte Ltd.
Other Names: 768-1333
Base Product Number: FT932Q

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - FT932Q-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
FT932Q-T
Integrated Circuits (ICs) - Embedded - Microcontrollers FT932Q-T
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
FT932Q-T
Embedded - Microcontrollers FT932Q-T
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - FT932Q-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
FT932Q-T
Microcontrollers FT932Q-T
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 768-1333-ND 685-FT932Q-T 1186351-FT932Q-T FT932Q-T FT932Q-T FT932Q-T
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 3x10b; D/A 2x10b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7672AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers