Renesas Electronics Corporation 8-bit 1MHZ Embedded Microcontroller MCU HD63B09ERPV

Description
Microcontroller, 8-Bit, 6800 CPU, 1MHz
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, 6800 CPU, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD63B09ERPV - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 6800 CPU, 1MHz

Microcontroller, 8-Bit, 6800 CPU, 1MHz

Supplier's Site Datasheet
8-bit 1MHZ Embedded Microcontroller MCU - 685-HD63B09ERPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1MHZ Embedded Microcontroller MCU
685-HD63B09ERPV
8-bit 1MHZ Embedded Microcontroller MCU 685-HD63B09ERPV
8-BIT, 6800 CPU, 1MHZ Product overview: HD63B09ERPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD63B09ERPV can be used for catalog matching and distributor lookup.

8-BIT, 6800 CPU, 1MHZ Product overview: HD63B09ERPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD63B09ERPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD63B09ERPV - 272378-HD63B09ERPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD63B09ERPV
272378-HD63B09ERPV
Embedded - Embedded - Microcontrollers - HD63B09ERPV 272378-HD63B09ERPV
Manufacturer: Renesas Electronics America Win Source Part Number: 272378-HD63B09ERPV Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 272378-HD63B09ERPV
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - HD63B09ERPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD63B09ERPV
Microcontrollers HD63B09ERPV
* Microcontroller IC

* Microcontroller IC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD63B09ERPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD63B09ERPV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD63B09ERPV
8-BIT, 6800 CPU, 1MHZ

8-BIT, 6800 CPU, 1MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD63B09ERPV 685-HD63B09ERPV 272378-HD63B09ERPV HD63B09ERPV HD63B09ERPV
Product Name 8-bit 1MHZ Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD63B09ERPV Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers