Renesas Electronics Corporation 4.2MHZ Embedded Microcontroller MCU HD4074889TE

Description
4-BIT, OTPROM, 4.2MHZ Product overview: HD4074889TE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4.2MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD4074889TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-BIT, OTPROM, 4.2MHZ Product overview: HD4074889TE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4.2MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD4074889TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.2MHZ Embedded Microcontroller MCU
685-HD4074889TE
4.2MHZ Embedded Microcontroller MCU 685-HD4074889TE
4-BIT, OTPROM, 4.2MHZ Product overview: HD4074889TE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4.2MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD4074889TE can be used for catalog matching and distributor lookup.

4-BIT, OTPROM, 4.2MHZ Product overview: HD4074889TE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4.2MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD4074889TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD4074889TE - 1179259-HD4074889TE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD4074889TE
1179259-HD4074889TE
Embedded - Embedded - Microcontrollers - HD4074889TE 1179259-HD4074889TE
Manufacturer: Renesas Electronics America Win Source Part Number: 1179259-HD4074889TE Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1179259-HD4074889TE
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
 - HD4074889TE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 4-Bit, OTPROM, 4.5MHz, CMOS, PQFP80

Microcontroller, 4-Bit, OTPROM, 4.5MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - HD4074889TE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD4074889TE
Microcontrollers HD4074889TE
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD4074889TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD4074889TE
Integrated Circuits (ICs) - Embedded - Microcontrollers HD4074889TE
4-BIT, OTPROM, 4.2MHZ

4-BIT, OTPROM, 4.2MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD4074889TE 1179259-HD4074889TE HD4074889TE HD4074889TE HD4074889TE
Product Name 4.2MHZ Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD4074889TE Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Package Type Other; Bulk QFP; TQFP; Other; TQFP80
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers