Win Source Part Number: 1378440-FT931Q-T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Bridgetek Pte Ltd.
Series: FT93x
Package: Tray
Product Status: Active
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Base Product Number: FT931Q
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 40
Core Processor: FT32
Core Size: 32-Bit Single-Core
Connectivity: I²C, SD, SPI, UART/USART, USB
Peripherals: POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V
Data Converters: A/D 3x10b; D/A 2x10b
Oscillator Type: Internal
IC MCU 32BIT 128KB FLASH 56QFN Product overview: FT931Q-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT931Q-T can be used for catalog matching and distributor lookup.
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 56-QFN (8x8)
IC MCU 32BIT 128KB FLASH 56QFN
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 56-QFN (8x8)
MCU, 32BIT, FT32, 100MHZ, QFN-56; Product Range:FT32 Family FT93x Series Microcontrollers; Architecture:FT32; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:100MHz; No. of I/O s:28I/O s; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 56QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1378440-FT931Q-T | 685-FT931Q-T | 768-1334-ND | FT931Q-T | FT931Q-T | 15AC8282 | FT931Q-T |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Ft32, 100Mhz, Qfn-56; Product Range Bridgetek | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 3.63 volts |