AEMC Instruments Function Generator,20MHz,DDS USB 2138.02

Description
Product Highlights Frequency range from 0.001Hz to 20MHz DDS technology and frequency accuracy of ± 20 ppm Frequency adjustment stable to the nearest digit "LOGIC signal" function for direct adjustment of high and low levels LIN or LOG sweep, triangle or sawtooth with adjustable duration from 10 ms to 100 s Internal and external AM & FM modulation, GATE, BURST, FSK and PSK functions Adjustable phase synchronization of several generators in a cascade arrangement 100MHz frequency meter, 300V CAT I Storage of 15 complete instrument configurations Programmable versions via USB Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments
Description
Product Highlights Frequency range from 0.001Hz to 20MHz DDS technology and frequency accuracy of ± 20 ppm Frequency adjustment stable to the nearest digit "LOGIC signal" function for direct adjustment of high and low levels LIN or LOG sweep, triangle or sawtooth with adjustable duration from 10 ms to 100 s Internal and external AM & FM modulation, GATE, BURST, FSK and PSK functions Adjustable phase synchronization of several generators in a cascade arrangement 100MHz frequency meter, 300V CAT I Storage of 15 complete instrument configurations Programmable versions via USB Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments

Suppliers

Company
Product
Description
Supplier Links
Function Generator,20MHz,DDS USB - 2138.02 - Transcat, Inc.
Rochester, NY, USA
Function Generator,20MHz,DDS USB
2138.02
Function Generator,20MHz,DDS USB 2138.02
Product Highlights Frequency range from 0.001Hz to 20MHz DDS technology and frequency accuracy of ± 20 ppm Frequency adjustment stable to the nearest digit "LOGIC signal" function for direct adjustment of high and low levels LIN or LOG sweep, triangle or sawtooth with adjustable duration from 10 ms to 100 s Internal and external AM & FM modulation, GATE, BURST, FSK and PSK functions Adjustable phase synchronization of several generators in a cascade arrangement 100MHz frequency meter, 300V CAT I Storage of 15 complete instrument configurations Programmable versions via USB Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments

Product Highlights

  • Frequency range from 0.001Hz to 20MHz
  • DDS technology and frequency accuracy of ± 20 ppm
  • Frequency adjustment stable to the nearest digit
  • "LOGIC signal" function for direct adjustment of high and low levels
  • LIN or LOG sweep, triangle or sawtooth with adjustable duration from 10 ms to 100 s
  • Internal and external AM & FM modulation, GATE, BURST, FSK and PSK functions
  • Adjustable phase synchronization of several generators in a cascade arrangement
  • 100MHz frequency meter, 300V CAT I
  • Storage of 15 complete instrument configurations
  • Programmable versions via USB
  • Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Signal Generators
Product Number 2138.02
Product Name Function Generator,20MHz,DDS USB
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse Generators - 2166366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details