Siglent Technologies NA, Inc. Waveform Generator SDG5162

Description
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Description
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDG5162 is a dual-channel function/arbitrary waveform generator from Siglent Technologies, offering a maximum output frequency of 160 MHz and a sample rate of 500 MSa/s. It features 14-bit vertical resolution and a frequency resolution of 1 µHz, ensuring high precision in waveform generation. The device supports a variety of waveforms, including sine, square, ramp, pulse, and Gaussian noise, along with built-in arbitrary waveforms.

This model is equipped with EasyPulse technology, which enhances the generation of low jitter pulse signals with adjustable edge and pulse width. It also includes comprehensive modulation capabilities such as AM, FM, PM, FSK, and PWM, among others. The built-in frequency counter can measure frequencies ranging from 100 mHz to 200 MHz on a single channel.

The SDG5162 has a waveform length of 16 kpts for channel 1 and 512 kpts for channel 2, allowing for the output of complex signals. It is designed with a 4.3-inch TFT-LCD display for clear visualization and includes standard USB interfaces for connectivity. The device is suitable for applications requiring high signal fidelity and low phase noise, making it a valuable tool for engineers in various fields.

Datasheet Summary
Powered by GS/AI

The SDG5162 is a dual-channel function/arbitrary waveform generator from Siglent Technologies, offering a maximum output frequency of 160 MHz and a sample rate of 500 MSa/s. It features 14-bit vertical resolution and a frequency resolution of 1 µHz, ensuring high precision in waveform generation. The device supports a variety of waveforms, including sine, square, ramp, pulse, and Gaussian noise, along with built-in arbitrary waveforms.

This model is equipped with EasyPulse technology, which enhances the generation of low jitter pulse signals with adjustable edge and pulse width. It also includes comprehensive modulation capabilities such as AM, FM, PM, FSK, and PWM, among others. The built-in frequency counter can measure frequencies ranging from 100 mHz to 200 MHz on a single channel.

The SDG5162 has a waveform length of 16 kpts for channel 1 and 512 kpts for channel 2, allowing for the output of complex signals. It is designed with a 4.3-inch TFT-LCD display for clear visualization and includes standard USB interfaces for connectivity. The device is suitable for applications requiring high signal fidelity and low phase noise, making it a valuable tool for engineers in various fields.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG5162 - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG5162
Waveform Generator SDG5162
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

Supplier's Site Datasheet
160MHz/2-Ch.Function Generator w/ARB,MOD & Counter - SDG5162 - Transcat, Inc.
Rochester, NY, USA
160MHz/2-Ch.Function Generator w/ARB,MOD & Counter
SDG5162
160MHz/2-Ch.Function Generator w/ARB,MOD & Counter SDG5162
Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge (frequency independent effect), small duty cycle, edge and pulse width can be a wide range of adjustment. Up to 160MHz Output Frequency 500MSa/S Sampling Rate 14-bit Vertical Resolution 512kpts for CH2 and 16kpts for CH1 Wave Length 2-CH EasyPulse Technology Low jitter Edge and pulse width can be a wide range of adjustment At very low frequencies (< 1Hz) can still be able to output the pulse with a rapid rising/falling edge (6ns) At low frequencies, pulse width can also be kept to a minimum 12ns, duty cycle can be as small as 0.0001% Do not need any internal waveform data, pulse parameters can be easily and instantly change 160MHz 500M Sa/s 14bit CH1:16Kpts,CH2:512Kp ts 2CH Each Unit Includes SDG5162 function/arbitrary waveform generator USB cable Power adapter User manual Software Calibration certificate

Product Highlights

  • Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge (frequency independent effect), small duty cycle, edge and pulse width can be a wide range of adjustment.
  • Up to 160MHz Output Frequency
  • 500MSa/S Sampling Rate
  • 14-bit Vertical Resolution
  • 512kpts for CH2 and 16kpts for CH1 Wave Length
  • 2-CH
  • EasyPulse Technology
  • Low jitter
  • Edge and pulse width can be a wide range of adjustment
  • At very low frequencies (< 1Hz) can still be able to output the pulse with a rapid rising/falling edge (6ns)
  • At low frequencies, pulse width can also be kept to a minimum 12ns, duty cycle can be as small as 0.0001%
  • Do not need any internal waveform data, pulse parameters can be easily and instantly change
  • 160MHz
  • 500M Sa/s
  • 14bit
  • CH1:16Kpts,CH2:512Kpts
  • 2CH

Each Unit Includes

  • SDG5162 function/arbitrary waveform generator
  • USB cable
  • Power adapter
  • User manual
  • Software
  • Calibration certificate
Supplier's Site

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators
Product Number SDG5162 SDG5162
Product Name Waveform Generator 160MHz/2-Ch.Function Generator w/ARB,MOD & Counter
Device Type Generator Generator
Generator Type Function; Pulse Function
Form Factor Portable
User Interface Front Panel
Interface GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Waveform Generator - SDG1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details