RIGOL Technologies, Inc. DG5000 Series RIGOL Waveform Generators DG5102

Description
The DG5000 Series is a waveform generator combining multiple capabilities including Function Generation, Arbitrary Waveform Generation, IQ Baseband Source/IQ IF Source, Frequency Hopping Source (optional) and Pattern Generation (optional). The DG5000 comes in single and true, independent, dual-channel models that provide adjustable phase and ground levels between the two channels. These instruments utilize Direct Digital Synthesizer (DDS) technology providing stable, precise, low distortion signals. Control signals from the user-friendly interface and layout or program the instrument remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz, Pulses to 50 MHz, or 250 MHz of noise bandwidth. Add high speed sweep, burst, or modulations as well. Up to 1 GSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. Deep memory 128 Million point arbitrary waveforms: Create high speed waveforms with more detail than ever. These arbitrary waves are some of the longest available in the industry. The DG5000 Series generator is our deepest memory arbitrary generator. Using the UltraStation software, users can create 128 Million point entirely custom waveforms. This capability is vital to applications with long time constants or emulation repitition like radar and sonar where how the data changes over milliseconds is critical.
Datasheet
Description
The DG5000 Series is a waveform generator combining multiple capabilities including Function Generation, Arbitrary Waveform Generation, IQ Baseband Source/IQ IF Source, Frequency Hopping Source (optional) and Pattern Generation (optional). The DG5000 comes in single and true, independent, dual-channel models that provide adjustable phase and ground levels between the two channels. These instruments utilize Direct Digital Synthesizer (DDS) technology providing stable, precise, low distortion signals. Control signals from the user-friendly interface and layout or program the instrument remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz, Pulses to 50 MHz, or 250 MHz of noise bandwidth. Add high speed sweep, burst, or modulations as well. Up to 1 GSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. Deep memory 128 Million point arbitrary waveforms: Create high speed waveforms with more detail than ever. These arbitrary waves are some of the longest available in the industry. The DG5000 Series generator is our deepest memory arbitrary generator. Using the UltraStation software, users can create 128 Million point entirely custom waveforms. This capability is vital to applications with long time constants or emulation repitition like radar and sonar where how the data changes over milliseconds is critical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG5000 Series RIGOL Waveform Generators - DG5102 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DG5000 Series RIGOL Waveform Generators
DG5102
DG5000 Series RIGOL Waveform Generators DG5102
The DG5000 Series is a waveform generator combining multiple capabilities including Function Generation, Arbitrary Waveform Generation, IQ Baseband Source/IQ IF Source, Frequency Hopping Source (optional) and Pattern Generation (optional). The DG5000 comes in single and true, independent, dual-channel models that provide adjustable phase and ground levels between the two channels. These instruments utilize Direct Digital Synthesizer (DDS) technology providing stable, precise, low distortion signals. Control signals from the user-friendly interface and layout or program the instrument remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz, Pulses to 50 MHz, or 250 MHz of noise bandwidth. Add high speed sweep, burst, or modulations as well. Up to 1 GSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. Deep memory 128 Million point arbitrary waveforms: Create high speed waveforms with more detail than ever. These arbitrary waves are some of the longest available in the industry. The DG5000 Series generator is our deepest memory arbitrary generator. Using the UltraStation software, users can create 128 Million point entirely custom waveforms. This capability is vital to applications with long time constants or emulation repitition like radar and sonar where how the data changes over milliseconds is critical.

The DG5000 Series is a waveform generator combining multiple capabilities including Function Generation, Arbitrary Waveform Generation, IQ Baseband Source/IQ IF Source, Frequency Hopping Source (optional) and Pattern Generation (optional). The DG5000 comes in single and true, independent, dual-channel models that provide adjustable phase and ground levels between the two channels. These instruments utilize Direct Digital Synthesizer (DDS) technology providing stable, precise, low distortion signals. Control signals from the user-friendly interface and layout or program the instrument remotely over USB or LXI to improve efficiency.

  • Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz
  • The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz, Pulses to 50 MHz, or 250 MHz of noise bandwidth. Add high speed sweep, burst, or modulations as well.
  • Up to 1 GSa/sec Sample Rate: Provides fine resolution and detail in high speed signals
  • A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals.
  • Deep memory 128 Million point arbitrary waveforms: Create high speed waveforms with more detail than ever. These arbitrary waves are some of the longest available in the industry.
  • The DG5000 Series generator is our deepest memory arbitrary generator. Using the UltraStation software, users can create 128 Million point entirely custom waveforms. This capability is vital to applications with long time constants or emulation repitition like radar and sonar where how the data changes over milliseconds is critical.
Supplier's Site Datasheet
100MHz 2Chan.Arbitrary Waveform Function Generator w/128Mpt - DG5102 - Transcat, Inc.
Rochester, NY, USA
100MHz 2Chan.Arbitrary Waveform Function Generator w/128Mpt
DG5102
100MHz 2Chan.Arbitrary Waveform Function Generator w/128Mpt DG5102
Product Highlights 100 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Built in standard modulations including IQ modulation for digital baseband generation including QPSK and QAM formats Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB Options including output amplifier (PA-1011) and frequency hopping capability

Product Highlights

  • 100 MHz bandwidth
  • 1 GSa/Sec waveform output
  • 14 bit vertical resolution
  • 128 Million Points of Arbitrary Waveform Memory
  • Built in standard modulations including IQ modulation for digital baseband generation including QPSK and QAM formats
  • Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB
  • Options including output amplifier (PA-1011) and frequency hopping capability
Supplier's Site Datasheet
Arbitrary Waveform Generator - DG5102 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
DG5102
Arbitrary Waveform Generator DG5102
The DG5102 is a 100 MHz arbitrary waveform generator from Rigol. Features: 100 MHz maximum sine output frequency, 1 GSa/s sample rate, 14 bits resolution. Support frequency hopping (optional) with hopping interval up to 80 ns and arbitrary editing frequency hopping patterns. 14 standard waveform functions: Sine, Square, Ramp, Pules, Noise, Sinc, Exponential Rise, Exponential Fall, ECG, Gauss, Haversune, Lorentz, Dual Tones and DC. Lorentz,Dual Tones and DC. Rise/Fall Time of the Pulse could be adjusted separately. Enable to edit arbitrary waveform up to 512 kpts and output arbitrary waveforms up to 128 Mpts. Support AM, FM, PM, ASK, FSK, PSK and PWM modulations. Support user-defined IQ vector signal modulation and IQ baseband/IF source output. Accessories: Power Cord USB Cable - CB-USB BNC Cable (1 meter) - CB-BNC-BNC-1 Quick Guide (Hard Copy) Resource CD (including User’s Guide and Application Software) SMB(F) to BNC(M) Cable (1 meter) - CB-SMB(F)-BNC(M)-1 The Rigol DG5102 is an arbitrary waveform generator.

The DG5102 is a 100 MHz arbitrary waveform generator from Rigol.

Features:

  • 100 MHz maximum sine output frequency, 1 GSa/s sample rate, 14 bits resolution.
  • Support frequency hopping (optional) with hopping interval up to 80 ns and arbitrary editing frequency hopping patterns.
  • 14 standard waveform functions: Sine, Square, Ramp, Pules, Noise, Sinc, Exponential Rise, Exponential Fall, ECG, Gauss, Haversune, Lorentz, Dual Tones and DC.
  • Lorentz,Dual Tones and DC.
  • Rise/Fall Time of the Pulse could be adjusted separately.
  • Enable to edit arbitrary waveform up to 512 kpts and output arbitrary waveforms up to 128 Mpts.
  • Support AM, FM, PM, ASK, FSK, PSK and PWM modulations.
  • Support user-defined IQ vector signal modulation and IQ baseband/IF source output.

Accessories:

  • Power Cord
  • USB Cable - CB-USB
  • BNC Cable (1 meter) - CB-BNC-BNC-1
  • Quick Guide (Hard Copy)
  • Resource CD (including User’s Guide and Application Software)
  • SMB(F) to BNC(M) Cable (1 meter) - CB-SMB(F)-BNC(M)-1

The Rigol DG5102 is an arbitrary waveform generator.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. Transcat, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number DG5102 DG5102 DG5102
Product Name DG5000 Series RIGOL Waveform Generators 100MHz 2Chan.Arbitrary Waveform Function Generator w/128Mpt Arbitrary Waveform Generator
Device Type Generator Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236584 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details