KEYSIGHT TECHNOLOGIES,INC.
N5171B-501 -- EXG X-SERIES RF ANALOG SIGNAL GENERATOR, 9 KHZ TO 1 GHZ
Keysight Technologies,Inc.
EXG X-Series RF Analog Signal Generator, 9 kHz to 1 GHz
N5171B-501
Description
Product Highlights
Achieve faster throughput and greater uptime with the cost-effective performance optimized for manufacturing test
Perform basic parametric testing of components and functional verification of receivers with industry-leading output power
Thoroughly verify receiver performance by simulating complex analog modulation scenarios with multi-function generator capability
Minimize downtime and expenses with self-maintenance solutions and low-cost repairs
Frequency: 9 kHz to 6 GHz
Output Power @1 GHz: -144 dBm to +26 dBm
Phase Noise @1 GHz: (20 kHz offset) -122 dBc/Hz
Frequency Switching: ≤ 800 µs
Harmonics @1 GHz: <-35 dBc
IQ Modulation BW Internal/External: n/av
Non-Harmonics @1 GHz: -72 dBc
Sweep Mode: List, Step Baseband Generator Mode: n/a
Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator
Software-Cellular/Wi
reless Connectivity: n/a
Software-Audio/Video Broadcasting: n/a
Software-Detection/P
ositioning/Tracking/
Navigation: n/a
Waveform Playback Memory: n/a
Frequency Modulation-Maximum Deviation @1 GHz: 10 MHz
Frequency Modulation-Rate @100 kHz Deviation: DC to 7 MHz
Phase Modulation-Maximum Deviation in Normal Mode: 1.25 rad to 20 rad
Phase Modulation-Maximum Deviation in High-BW Mode: 0.125 to 2 rad
Amplitude Modulation-Maximum Depth: 100%
Amplitude Modulation-Rate : 0 to 50 kHz
Applications Available: Yes
Analog: Yes
Description
Product Highlights
Achieve faster throughput and greater uptime with the cost-effective performance optimized for manufacturing test
Perform basic parametric testing of components and functional verification of receivers with industry-leading output power
Thoroughly verify receiver performance by simulating complex analog modulation scenarios with multi-function generator capability
Minimize downtime and expenses with self-maintenance solutions and low-cost repairs
Frequency: 9 kHz to 6 GHz
Output Power @1 GHz: -144 dBm to +26 dBm
Phase Noise @1 GHz: (20 kHz offset) -122 dBc/Hz
Frequency Switching: ≤ 800 µs
Harmonics @1 GHz: <-35 dBc
IQ Modulation BW Internal/External: n/av
Non-Harmonics @1 GHz: -72 dBc
Sweep Mode: List, Step Baseband Generator Mode: n/a
Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator
Software-Cellular/Wi
reless Connectivity: n/a
Software-Audio/Video Broadcasting: n/a
Software-Detection/P
ositioning/Tracking/
Navigation: n/a
Waveform Playback Memory: n/a
Frequency Modulation-Maximum Deviation @1 GHz: 10 MHz
Frequency Modulation-Rate @100 kHz Deviation: DC to 7 MHz
Phase Modulation-Maximum Deviation in Normal Mode: 1.25 rad to 20 rad
Phase Modulation-Maximum Deviation in High-BW Mode: 0.125 to 2 rad
Amplitude Modulation-Maximum Depth: 100%
Amplitude Modulation-Rate : 0 to 50 kHz
Applications Available: Yes
Analog: Yes
Datasheet
Suppliers
EXG X-Series RF Analog Signal Generator, 9 kHz to 1 GHz
N5171B-501
Product Highlights
Achieve faster throughput and greater uptime with the cost-effective performance optimized for manufacturing test
Perform basic parametric testing of components and functional verification of receivers with industry-leading output power
Thoroughly verify receiver performance by simulating complex analog modulation scenarios with multi-function generator capability
Minimize downtime and expenses with self-maintenance solutions and low-cost repairs
Frequency: 9 kHz to 6 GHz
Output Power @1 GHz: -144 dBm to +26 dBm
Phase Noise @1 GHz: (20 kHz offset) -122 dBc/Hz
Frequency Switching: ≤ 800 µs
Harmonics @1 GHz: <-35 dBc
IQ Modulation BW Internal/External: n/av
Non-Harmonics @1 GHz: -72 dBc
Sweep Mode: List, Step Baseband Generator Mode: n/a
Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator
Software-Cellular/Wi
reless Connectivity: n/a
Software-Audio/Video Broadcasting: n/a
Software-Detection/P
ositioning/Tracking/
Navigation: n/a
Waveform Playback Memory: n/a
Frequency Modulation-Maximum Deviation @1 GHz: 10 MHz
Frequency Modulation-Rate @100 kHz Deviation: DC to 7 MHz
Phase Modulation-Maximum Deviation in Normal Mode: 1.25 rad to 20 rad
Phase Modulation-Maximum Deviation in High-BW Mode: 0.125 to 2 rad
Amplitude Modulation-Maximum Depth: 100%
Amplitude Modulation-Rate : 0 to 50 kHz
Applications Available: Yes
Analog: Yes
Product Highlights
- Achieve faster throughput and greater uptime with the cost-effective performance optimized for manufacturing test
- Perform basic parametric testing of components and functional verification of receivers with industry-leading output power
- Thoroughly verify receiver performance by simulating complex analog modulation scenarios with multi-function generator capability
- Minimize downtime and expenses with self-maintenance solutions and low-cost repairs
- Frequency: 9 kHz to 6 GHz
- Output Power @1 GHz: -144 dBm to +26 dBm
- Phase Noise @1 GHz: (20 kHz offset) -122 dBc/Hz
- Frequency Switching: ≤ 800 µs
- Harmonics @1 GHz: <-35 dBc
- IQ Modulation BW Internal/External: n/av
- Non-Harmonics @1 GHz: -72 dBc
- Sweep Mode: List, Step Baseband Generator Mode: n/a
- Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator
- Software-Cellular/Wireless Connectivity: n/a
- Software-Audio/Video Broadcasting: n/a
- Software-Detection/Positioning/Tracking/Navigation: n/a
- Waveform Playback Memory: n/a
- Frequency Modulation-Maximum Deviation @1 GHz: 10 MHz
- Frequency Modulation-Rate @100 kHz Deviation: DC to 7 MHz
- Phase Modulation-Maximum Deviation in Normal Mode: 1.25 rad to 20 rad
- Phase Modulation-Maximum Deviation in High-BW Mode: 0.125 to 2 rad
- Amplitude Modulation-Maximum Depth: 100%
- Amplitude Modulation-Rate : 0 to 50 kHz
- Applications Available: Yes
- Analog: Yes
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Signal Generators |
|
Product Number
|
N5171B-501 |
|
Product Name
|
EXG X-Series RF Analog Signal Generator, 9 kHz to 1 GHz |
|
Device Type
|
Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Generator
Generator Type
Signal
Form Factor
Portable
View Details
Device Type
Generator
Generator Type
Pulse; Sweep
Operating Temperature
32 to 122 F (0 to 50 C)
View Details