B&K Precision Function Generator, DDS 4014B

Description
12MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet
Description
12MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4014B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4014B-ND
Function Generator, DDS BK4014B-ND
12MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD

12MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD

Buy Now Datasheet
Function Generator - 4014B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4014B
Function Generator 4014B
The 4014B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine and square waveform generation up to 12 MHz Triangle/ramp waveforms up to 1 MHz Bright color LCD display with waveform preview Linear and logarithmic sweep AM/FM modulation Adjustable duty cycle Independent output and DC offset amplifiers allow for small amplitude output signals with large DC offsets Store and recall instrument settings Output On/Off button Internal/external triggering Built-in counter USB interface with SCPI-compliant command set Short circuit and overvoltage protection on all inputs and outputs Included Accessories: Instruction manual on CD, Power Cord, USB (type A to B) interface cable, Certificate of Calibration Three year warranty The BK Precision 4014B is a versatile sweep function generator, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms with high signal precision and stability. The 4014B provides variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

The 4014B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Sine and square waveform generation up to 12 MHz
  • Triangle/ramp waveforms up to 1 MHz
  • Bright color LCD display with waveform preview
  • Linear and logarithmic sweep
  • AM/FM modulation
  • Adjustable duty cycle
  • Independent output and DC offset amplifiers allow for small amplitude output signals with large DC offsets
  • Store and recall instrument settings
  • Output On/Off button
  • Internal/external triggering
  • Built-in counter
  • USB interface with SCPI-compliant command set
  • Short circuit and overvoltage protection on all inputs and outputs
  • Included Accessories: Instruction manual on CD, Power Cord, USB (type A to B) interface cable, Certificate of Calibration
  • Three year warranty

The BK Precision 4014B is a versatile sweep function generator, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms with high signal precision and stability. The 4014B provides variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

Supplier's Site Datasheet
DDS Sweep Function Generator 12MHz - 4014B - Transcat, Inc.
Rochester, NY, USA
DDS Sweep Function Generator 12MHz
4014B
DDS Sweep Function Generator 12MHz 4014B
Product Highlights Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms with high signal precision and stability. Both models provide variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level. Sine, square, and triangle/ramp waveform generation Bright color LCD display with waveform preview Linear and logarithmic sweep AM/FM modulation Adjustable duty cycle Independent DC offset amplifier design allows large offsets on small amplitude (e.g. 10 mV) waveforms Store and recall instrument settings Output On/Off button Internal/external triggering Gate and burst mode (4040B only) Built-in counter USB interface with SCPI-compliant command set Short circuit and overvoltage protection on all inputs and outputs Each Unit Includes Instruction manual on CD power cord USB (type A to B) interface cable certificate of calibration

Product Highlights

Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms with high signal precision and stability. Both models provide variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

  • Sine, square, and triangle/ramp waveform generation
  • Bright color LCD display with waveform preview
  • Linear and logarithmic sweep
  • AM/FM modulation
  • Adjustable duty cycle
  • Independent DC offset amplifier design allows large offsets on small amplitude (e.g. 10 mV) waveforms
  • Store and recall instrument settings
  • Output On/Off button
  • Internal/external triggering
  • Gate and burst mode (4040B only)
  • Built-in counter
  • USB interface with SCPI-compliant command set
  • Short circuit and overvoltage protection on all inputs and outputs

Each Unit Includes

  • Instruction manual on CD
  • power cord
  • USB (type A to B)
  • interface cable
  • certificate of calibration
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number BK4014B-ND 4014B 4014B
Product Name Function Generator, DDS Function Generator DDS Sweep Function Generator 12MHz
Generator Type Function; Sweep Function; Signal Function
Waveforms Sine, Square
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details