B&K Precision Function Generator, Analog 4003A

Description
20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet
Description
20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, Analog - 4003A-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
4003A-ND
Function Generator, Analog 4003A-ND
20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

Buy Now Datasheet
Sweep Function Generator 4 MHz - 4003A - Transcat, Inc.
Rochester, NY, USA
Sweep Function Generator 4 MHz
4003A
Sweep Function Generator 4 MHz 4003A
Product Highlights Generates Sine, Triangle & Square waveforms from 0.5Hz to 4MHz 20Vpp output into open circuit (10Vpp into 50 Ohms) TTL and CMOS Output <25nS Voltage Control Generator (VCG) input 100% DC offset 5 digit LED display Variable amplitude output plus 20dB attenuator

Product Highlights

  • Generates Sine, Triangle & Square waveforms from 0.5Hz to 4MHz
  • 20Vpp output into open circuit (10Vpp into 50 Ohms)
  • TTL and CMOS Output <25nS
  • Voltage Control Generator (VCG) input
  • 100% DC offset
  • 5 digit LED display
  • Variable amplitude output plus 20dB attenuator
Supplier's Site Datasheet
Function Generator - 4003A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4003A
Function Generator 4003A
The 4003A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Generates Sine, Triangle & Square waveforms from 0.5 Hz to 4 MHz 20Vpp output into open circuit (10Vpp into 50 Ohms) TTL and CMOS Output <25nS Voltage Control Generator (VCG) input 100% DC offset 5 digit LED display Variable amplitude output plus 20dB attenuator The BK Precision 4003A 4 MHz Sweep Function Generator has a sweep function that offers linear or log sweep with variable sweep rates and widths. The BK Precision 4003A also has the addition of a 60 MHz 5 digit, Red LED, external frequency counter.

The 4003A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Generates Sine, Triangle & Square waveforms from 0.5 Hz to 4 MHz
  • 20Vpp output into open circuit (10Vpp into 50 Ohms)
  • TTL and CMOS Output <25nS
  • Voltage Control Generator (VCG) input
  • 100% DC offset
  • 5 digit LED display
  • Variable amplitude output plus 20dB attenuator

The BK Precision 4003A 4 MHz Sweep Function Generator has a sweep function that offers linear or log sweep with variable sweep rates and widths. The BK Precision 4003A also has the addition of a 60 MHz 5 digit, Red LED, external frequency counter.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number 4003A-ND 4003A 4003A
Product Name Function Generator, Analog Sweep Function Generator 4 MHz Function Generator
Generator Type Function; Sweep Function Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1236584 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details