Keysight Technologies,Inc. WaveGen Function Generator 20MHz DSOX2WAVEGEN

Description
Product Highlights Built-in Function Generator Option Integrated 20 MHz function generator Turn on WaveGen at any time by ordering the DSOX2WaveGen option and install the license yourself The WaveGen can produce the following wave shapes: sine wave, square wave (with variable duty cycle), ramp, pulse (with variable pulse width), DC, and noise Output levels can range from 20 mVp-p up to 5.0 Vp-p when terminated into high impedance, or 10 mVp-p to 2.5 Vp-p when terminated into 50-Ω Ideal for educational or design labs where bench space and budget are at a premium, the integrated function generator provides stimulus output of sine, square, ramp, pulse, DC, and noise waveforms to your device under test. No need to buy a separate function generator when you can get one integrated in your new oscilloscope. The WaveGen provides an industry-first, general-purpose, integrated 20-MHz function generator capabilities with user-definable frequencies, amplitudes, offset, and pulse widths. The WaveGens output is routed to a BNC on the front panel of the oscilloscope below the display. This WaveGen option works with all InfiniiVision 2000 X-Series 2 channel and 4 channel DSO and MSO models.
Datasheet
Description
Product Highlights Built-in Function Generator Option Integrated 20 MHz function generator Turn on WaveGen at any time by ordering the DSOX2WaveGen option and install the license yourself The WaveGen can produce the following wave shapes: sine wave, square wave (with variable duty cycle), ramp, pulse (with variable pulse width), DC, and noise Output levels can range from 20 mVp-p up to 5.0 Vp-p when terminated into high impedance, or 10 mVp-p to 2.5 Vp-p when terminated into 50-Ω Ideal for educational or design labs where bench space and budget are at a premium, the integrated function generator provides stimulus output of sine, square, ramp, pulse, DC, and noise waveforms to your device under test. No need to buy a separate function generator when you can get one integrated in your new oscilloscope. The WaveGen provides an industry-first, general-purpose, integrated 20-MHz function generator capabilities with user-definable frequencies, amplitudes, offset, and pulse widths. The WaveGens output is routed to a BNC on the front panel of the oscilloscope below the display. This WaveGen option works with all InfiniiVision 2000 X-Series 2 channel and 4 channel DSO and MSO models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WaveGen Function Generator 20MHz - DSOX2WAVEGEN - Transcat, Inc.
Rochester, NY, USA
WaveGen Function Generator 20MHz
DSOX2WAVEGEN
WaveGen Function Generator 20MHz DSOX2WAVEGEN
Product Highlights Built-in Function Generator Option Integrated 20 MHz function generator Turn on WaveGen at any time by ordering the DSOX2WaveGen option and install the license yourself The WaveGen can produce the following wave shapes: sine wave, square wave (with variable duty cycle), ramp, pulse (with variable pulse width), DC, and noise Output levels can range from 20 mVp-p up to 5.0 Vp-p when terminated into high impedance, or 10 mVp-p to 2.5 Vp-p when terminated into 50-Ω Ideal for educational or design labs where bench space and budget are at a premium, the integrated function generator provides stimulus output of sine, square, ramp, pulse, DC, and noise waveforms to your device under test. No need to buy a separate function generator when you can get one integrated in your new oscilloscope. The WaveGen provides an industry-first, general-purpose, integrated 20-MHz function generator capabilities with user-definable frequencies, amplitudes, offset, and pulse widths. The WaveGens output is routed to a BNC on the front panel of the oscilloscope below the display. This WaveGen option works with all InfiniiVision 2000 X-Series 2 channel and 4 channel DSO and MSO models.

Product Highlights

  • Built-in Function Generator Option
  • Integrated 20 MHz function generator
  • Turn on WaveGen at any time by ordering the DSOX2WaveGen option and install the license yourself
  • The WaveGen can produce the following wave shapes: sine wave, square wave (with variable duty cycle), ramp, pulse (with variable pulse width), DC, and noise
  • Output levels can range from 20 mVp-p up to 5.0 Vp-p when terminated into high impedance, or 10 mVp-p to 2.5 Vp-p when terminated into 50-Ω

Ideal for educational or design labs where bench space and budget are at a premium, the integrated function generator provides stimulus output of sine, square, ramp, pulse, DC, and noise waveforms to your device under test. No need to buy a separate function generator when you can get one integrated in your new oscilloscope. The WaveGen provides an industry-first, general-purpose, integrated 20-MHz function generator capabilities with user-definable frequencies, amplitudes, offset, and pulse widths. The WaveGens output is routed to a BNC on the front panel of the oscilloscope below the display. This WaveGen option works with all InfiniiVision 2000 X-Series 2 channel and 4 channel DSO and MSO models.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Signal Generators
Product Number DSOX2WAVEGEN
Product Name WaveGen Function Generator 20MHz
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details