Hexagon Manufacturing Intelligence Signal Generator 798651

Description
Product Highlights Producing up to 3 watts of power Designed to work with the Digicat i-Series locators, to easily and accurately trace the route of buried utilities or used to improve the detection of buried utilities which may not have a naturally occurring traceable signal on them. Four adjustable power output levels; select the output for site, tracing conditions Durable weatherproof design, environmental protection rating of IP65 Robust, compact and lightweight design engineered for tough site conditions Choice of four tracing signals; select the frequency for site, tracing range Ease-of-use, default output frequency of 33K power level 2 Clear, audio visual controls; externally mounted, displaying the transmitters output condition Built-in test function allowing operators to test the hardware and software functionality before use
Description
Product Highlights Producing up to 3 watts of power Designed to work with the Digicat i-Series locators, to easily and accurately trace the route of buried utilities or used to improve the detection of buried utilities which may not have a naturally occurring traceable signal on them. Four adjustable power output levels; select the output for site, tracing conditions Durable weatherproof design, environmental protection rating of IP65 Robust, compact and lightweight design engineered for tough site conditions Choice of four tracing signals; select the frequency for site, tracing range Ease-of-use, default output frequency of 33K power level 2 Clear, audio visual controls; externally mounted, displaying the transmitters output condition Built-in test function allowing operators to test the hardware and software functionality before use

Suppliers

Company
Product
Description
Supplier Links
Signal Generator - 798651 - Transcat, Inc.
Rochester, NY, USA
Signal Generator
798651
Signal Generator 798651
Product Highlights Producing up to 3 watts of power Designed to work with the Digicat i-Series locators, to easily and accurately trace the route of buried utilities or used to improve the detection of buried utilities which may not have a naturally occurring traceable signal on them. Four adjustable power output levels; select the output for site, tracing conditions Durable weatherproof design, environmental protection rating of IP65 Robust, compact and lightweight design engineered for tough site conditions Choice of four tracing signals; select the frequency for site, tracing range Ease-of-use, default output frequency of 33K power level 2 Clear, audio visual controls; externally mounted, displaying the transmitters output condition Built-in test function allowing operators to test the hardware and software functionality before use

Product Highlights

  • Producing up to 3 watts of power
  • Designed to work with the Digicat i-Series locators, to easily and accurately trace the route of buried utilities or used to improve the detection of buried utilities which may not have a naturally occurring traceable signal on them.
  • Four adjustable power output levels; select the output for site, tracing conditions
  • Durable weatherproof design, environmental protection rating of IP65
  • Robust, compact and lightweight design engineered for tough site conditions
  • Choice of four tracing signals; select the frequency for site, tracing range
  • Ease-of-use, default output frequency of 33K power level 2
  • Clear, audio visual controls; externally mounted, displaying the transmitters output condition
  • Built-in test function allowing operators to test the hardware and software functionality before use
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Signal Generators
Product Number 798651
Product Name Signal Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG1010 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details