Keysight Technologies,Inc. RF Signal Generator 9KHz to 3.0GHz N9310A

Description
Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz) Extensive analog modulation: AM, FM, Phase, and Pulse modulation Optional IQ modulator, 20 MHz bandwidth Easy Front Panel and Remote Operation Intuitive GUI offering 11 languages Standard USB connectivity for test automation and flash memory support SCPI command set for remote control
Datasheet
Description
Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz) Extensive analog modulation: AM, FM, Phase, and Pulse modulation Optional IQ modulator, 20 MHz bandwidth Easy Front Panel and Remote Operation Intuitive GUI offering 11 languages Standard USB connectivity for test automation and flash memory support SCPI command set for remote control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Signal Generator 9KHz to 3.0GHz - N9310A - Transcat, Inc.
Rochester, NY, USA
RF Signal Generator 9KHz to 3.0GHz
N9310A
RF Signal Generator 9KHz to 3.0GHz N9310A
Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz) Extensive analog modulation: AM, FM, Phase, and Pulse modulation Optional IQ modulator, 20 MHz bandwidth Easy Front Panel and Remote Operation Intuitive GUI offering 11 languages Standard USB connectivity for test automation and flash memory support SCPI command set for remote control

Product Highlights

  • 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output
  • -127 to +13 dBm output level range (maximum +20 dBm settable)
  • -95 dBc/Hz SSB phase noise

Complete Feature Set

      • Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz)
      • Extensive analog modulation: AM, FM, Phase, and Pulse modulation
      • Optional IQ modulator, 20 MHz bandwidth

Easy Front Panel and Remote Operation

      • Intuitive GUI offering 11 languages
      • Standard USB connectivity for test automation and flash memory support
      • SCPI command set for remote control
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Signal Generators
Product Number N9310A
Product Name RF Signal Generator 9KHz to 3.0GHz
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers