The SDG1025 is a dual-channel function/arbitrary waveform generator using DDS technology, with a maximum sine wave output frequency of 25 MHz and square wave output up to 25 MHz. It features a 125 MSa/s sample rate, 14-bit vertical resolution, and 16kpts arbitrary waveform memory. Built-in waveforms include 46 arbitrary types and standard shapes such as sine, square, ramp, pulse, and noise. Modulation types include AM, FM, PM, FSK, ASK, PWM, sweep, and burst. The instrument has a built-in frequency counter measuring 100 mHz to 200 MHz, standard USB Host and Device interfaces, and a 3.5-inch TFT-LCD display. Physical dimensions are 229 mm width, 105 mm height, and 281 mm depth.
The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave).
Product Highlights
Each Unit Includes
| Siglent Technologies NA, Inc. | Transcat, Inc. | |
|---|---|---|
| Product Category | Signal Generators | Signal Generators |
| Product Number | SDG1025 | SDG1025 |
| Product Name | Waveform Generator | 25MHz/2-Ch.Function Generator w/ARB,MOD & Counter |
| Device Type | Generator | Generator |
| Generator Type | Function; Pulse; Sweep | Function |
| Form Factor | Portable | |
| Waveforms | Rising and Falling Edge Square Waves | |
| User Interface | Front Panel |