RIGOL Technologies, Inc. DSG800 Series RF Signal Generators DSG815

Description
The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides < 5 ppb temperature stability and < 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800. The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet
Description
The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides < 5 ppb temperature stability and < 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800. The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG800 Series RF Signal Generators - DSG815 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DSG800 Series RF Signal Generators
DSG815
DSG800 Series RF Signal Generators DSG815
The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides < 5 ppb temperature stability and < 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800. The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.

The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides &lt; 5 ppb temperature stability and &lt; 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value.

  • High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed.
  • Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800.
  • The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments.
  • High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output.
  • The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Supplier's Site Datasheet
RF Generator DSG815
The DSG815 is a 1.5 GHz rf generator from Rigol. Features: 1.5 GHz Up to -105 dBc/Hz (typical) phase noise Up to +20 dBm (typical) maximum output power Higher level of amplitude accuracy, up to 0.5 dB (typical) Superb signal stability Flexible frequency and amplitude sweep functions Complete AM/FM/øM analog modulation functions Standard LF output function Powerful pulse modulation function System flatness calibration function Simple and easy to operate Use electronic attenuator to avoid wearing Specially designed protection functions Digital ALC circuit Simple structure Occupy the least workbench space Occupy less rack space Light weight; the handle offers comfortable grip Accessories: Quick Guide (Hard Copy) Power Cable The Rigol DSG815 is an RF generator. The image is for reference only. See product specification for details.

The DSG815 is a 1.5 GHz rf generator from Rigol.

Features:

  • 1.5 GHz
  • Up to -105 dBc/Hz (typical) phase noise
  • Up to +20 dBm (typical) maximum output power
  • Higher level of amplitude accuracy, up to 0.5 dB (typical)
  • Superb signal stability
  • Flexible frequency and amplitude sweep functions
  • Complete AM/FM/ØM analog modulation functions
  • Standard LF output function
  • Powerful pulse modulation function
  • System flatness calibration function
  • Simple and easy to operate
  • Use electronic attenuator to avoid wearing
  • Specially designed protection functions
  • Digital ALC circuit
  • Simple structure
  • Occupy the least workbench space
  • Occupy less rack space
  • Light weight; the handle offers comfortable grip

Accessories:

  • Quick Guide (Hard Copy)
  • Power Cable

The Rigol DSG815 is an RF generator.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet
RF Signal Generator, 9Hz to 1.5 GHz - DSG815 - Transcat, Inc.
Rochester, NY, USA
RF Signal Generator, 9Hz to 1.5 GHz
DSG815
RF Signal Generator, 9Hz to 1.5 GHz DSG815
Product Highlights 9 kHz to 1.5 GHz Optional Pulse Train and Internal Pulse modulation / Pulse Generator options USB & LAN interfaces standard. Supports LXI-C and SCPI command set AM/FM/ØM modulation standard Each Unit Includes Packing Kit Product CD Calibration Certificate Power Code USB Cable

Product Highlights

  • 9 kHz to 1.5 GHz
  • Optional Pulse Train and Internal Pulse modulation / Pulse Generator options
  • USB & LAN interfaces standard. Supports LXI-C and SCPI command set
  • AM/FM/ØM modulation standard

Each Unit Includes

  • Packing Kit
  • Product CD
  • Calibration Certificate
  • Power Code
  • USB Cable
Supplier's Site

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number DSG815 DSG815 DSG815
Product Name DSG800 Series RF Signal Generators RF Generator RF Signal Generator, 9Hz to 1.5 GHz
Device Type Generator Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236462 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details