The SIGLENT SDG5122 is a dual-channel function/arbitrary waveform generator with a maximum output frequency of 120 MHz for sine waves, 40 MHz for square and pulse waves, and 30 MHz for arbitrary waveforms. It features a 500 MSa/s sample rate, 14-bit vertical resolution, and 512 kpts of arbitrary waveform memory on channel two. The instrument includes EasyPulse technology for low-jitter pulses with adjustable width and edge times, and supports AM, FM, PM, FSK, ASK, PWM, sweep, and burst modulation. It has a 4.3-inch TFT-LCD display, USB Host and Device interfaces, and a built-in 100 mHz to 200 MHz frequency counter. Physical dimensions are 261 mm width, 105 mm height, and 344 mm depth. It complies with EN 61010-1:2010, EN 61000-3-2:2006+A2:20
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Product Highlights
Each Unit Includes
| Siglent Technologies NA, Inc. | Transcat, Inc. | |
|---|---|---|
| Product Category | Signal Generators | Signal Generators |
| Product Number | SDG5122 | SDG5122 |
| Product Name | Waveform Generator | 120MHz/2-Ch.Function Generator w/ARB,MOD & Counter |
| Device Type | Generator | Generator |
| Generator Type | Function; Pulse | Function |
| Form Factor | Portable | |
| User Interface | Front Panel | |
| Interface | GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus |