B&K Precision Function Generator, Analog 4011A

Description
5MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet
Description
5MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, Analog - BK4011A-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
BK4011A-ND
Function Generator, Analog BK4011A-ND
5MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

5MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

Buy Now Datasheet
5MHz Function Generator - 4011A - Transcat, Inc.
Rochester, NY, USA
5MHz Function Generator
4011A
5MHz Function Generator 4011A
Product Highlights 0.5 Hz to 5 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning 4 digit LED display Variable duty cycle Variable DC offset Variable amplitude output plus 20dB attenuator 20Vpp output into open circuit (10Vpp into 50 Ohms) Each Unit Includes Output cable with BNC to alligator clips Instruction Manual

Product Highlights

  • 0.5 Hz to 5 MHz
  • Sine, Square, Triangle, Pulse, & Ramp output
  • Coarse and Fine tuning
  • 4 digit LED display
  • Variable duty cycle
  • Variable DC offset
  • Variable amplitude output plus 20dB attenuator
  • 20Vpp output into open circuit (10Vpp into 50 Ohms)

Each Unit Includes

  • Output cable with BNC to
  • alligator clips
  • Instruction Manual
Supplier's Site Datasheet
Function Generator - 4011A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4011A
Function Generator 4011A
The 4011A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.5 Hz to 5 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning 4 digit LED display Variable duty cycle Variable DC offset Variable amplitude output plus 20dB attenuator 20Vpp output into open circuit (10Vpp into 50 Ohms) Included Accessories: Output cable with BNC TO alligator clips, Instruction Manual Two-Year Warranty The BK Precision 4011A 5 MHz Function Generator is a versatile signal source which combines several functions into one unit. It has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

The 4011A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.5 Hz to 5 MHz
  • Sine, Square, Triangle, Pulse, & Ramp output
  • Coarse and Fine tuning
  • 4 digit LED display
  • Variable duty cycle
  • Variable DC offset
  • Variable amplitude output plus 20dB attenuator
  • 20Vpp output into open circuit (10Vpp into 50 Ohms)
  • Included Accessories: Output cable with BNC TO alligator clips, Instruction Manual
  • Two-Year Warranty

The BK Precision 4011A 5 MHz Function Generator is a versatile signal source which combines several functions into one unit. It has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number BK4011A-ND 4011A 4011A
Product Name Function Generator, Analog 5MHz Function Generator Function Generator
Generator Type Function; Sweep Function Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details