RIGOL Technologies, Inc. DSG3000 Series RF Signal Generators DSG3060

Description
The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000. Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments. IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality. Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator. Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection. To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet
Description
The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000. Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments. IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality. Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator. Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection. To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG3000 Series RF Signal Generators - DSG3060 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DSG3000 Series RF Signal Generators
DSG3060
DSG3000 Series RF Signal Generators DSG3060
The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000. Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments. IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality. Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator. Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection. To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.

The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical).

  • High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed.
  • Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000.
  • Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.
  • IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality.
  • Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator.
  • Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection.
  • To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.
  • High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output.
  • The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Supplier's Site Datasheet
RF Generator DSG3060
The DSG3060 is a 6 GHz rf generator from Rigol. Features: 6 GHz Amplitude accuracy: <0.5dB (typical) Output amplitude range: -130 dBm to +13 dBm High signal purity, phase noise: <-110dBc/Hz@20kHz (typical) Standard 0.5ppm internal clock; 5ppb high stable clock for option Standard AM/FM/φM analog modulation Standard pulse modulation; on/off ratio up to 80dB; pulse train generator for option All modulations support internal and external modulation modes Standard 2U height design to save rack space; rack mount kit is available Standard USB/LAN/GPIB remote control interfaces; support SCPI command set Wear-free electronic attenuator design Well-designed automatic flatness calibration function (Cables, attenuators, amplifiers and so on) for test system with power meter control Three -year warranty, excluding probes and accessories Accessories: Quick Guide (Hard Copy) Power Cable The Rigol DSG3060 is an RF generator. The image is for reference only. See product specification for details.

The DSG3060 is a 6 GHz rf generator from Rigol.

Features:

  • 6 GHz
  • Amplitude accuracy: <0.5dB (typical)
  • Output amplitude range: -130 dBm to +13 dBm
  • High signal purity, phase noise: <-110dBc/Hz@20kHz (typical)
  • Standard 0.5ppm internal clock; 5ppb high stable clock for option
  • Standard AM/FM/ΦM analog modulation
  • Standard pulse modulation; on/off ratio up to 80dB; pulse train generator for option
  • All modulations support internal and external modulation modes
  • Standard 2U height design to save rack space; rack mount kit is available
  • Standard USB/LAN/GPIB remote control interfaces; support SCPI command set
  • Wear-free electronic attenuator design
  • Well-designed automatic flatness calibration function (Cables, attenuators, amplifiers and so on) for test system with power meter control
  • Three -year warranty, excluding probes and accessories

Accessories:

  • Quick Guide (Hard Copy)
  • Power Cable

The Rigol DSG3060 is an RF generator.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet
6GHz Signal Generator - DSG3060 - Transcat, Inc.
Rochester, NY, USA
6GHz Signal Generator
DSG3060
6GHz Signal Generator DSG3060
Product Highlights 3 GHz / 6 GHz versions available Optional I/Q modulation and I/Q baseband outputs USB/LAN/GPIB interfaces standard. Supports LXI-C and SCPI command set AM/FM/øM modulation standard. Standard pulse modulation Pulse train generator option

Product Highlights

  • 3 GHz / 6 GHz versions available
  • Optional I/Q modulation and I/Q baseband outputs
  • USB/LAN/GPIB interfaces standard. Supports LXI-C and SCPI command set
  • AM/FM/øM modulation standard. Standard pulse modulation
  • Pulse train generator option
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number DSG3060 DSG3060 DSG3060
Product Name DSG3000 Series RF Signal Generators RF Generator 6GHz Signal Generator
Device Type Generator Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details