B&K Precision Function Generator, DDS 4013B

Description
12MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet
Description
12MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4013B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4013B-ND
Function Generator, DDS BK4013B-ND
12MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

12MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

Buy Now Datasheet
Function Generator - 4013B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4013B
Function Generator 4013B
The 4013B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine and square frequency range: 0.1 Hz-12 MHz Triangle/ramp frequency range: 0.1 to 1 MHz Sine, square, and triangle/ramp waveform generation Bright easy-to-read display Linear and logarithmic sweep Variable DC offset Adjustable duty cycle Store and recall up to 9 instrument settings Output On/Off button Overvoltage, overcurrent, and short circuit protection on main output Supplied Accessories: Manual on CD, power cord, certificate of calibration Three Year Parts and Labor Warranty The BK Precision 4013B is a versatile sweep function generator utilizing an advanced direct digital synthesis (DDS) design. This instrument generates sine, square, and triangle waveforms with high signal precision and stability. The BK Precision 4013B provides variable output voltages from 0 to 10 Vpp into 50 ohms or up to 20 Vpp into open circuit, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

The 4013B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Sine and square frequency range: 0.1 Hz-12 MHz
  • Triangle/ramp frequency range: 0.1 to 1 MHz
  • Sine, square, and triangle/ramp waveform generation
  • Bright easy-to-read display
  • Linear and logarithmic sweep
  • Variable DC offset
  • Adjustable duty cycle
  • Store and recall up to 9 instrument settings
  • Output On/Off button
  • Overvoltage, overcurrent, and short circuit protection on main output
  • Supplied Accessories: Manual on CD, power cord, certificate of calibration
  • Three Year Parts and Labor Warranty

The BK Precision 4013B is a versatile sweep function generator utilizing an advanced direct digital synthesis (DDS) design. This instrument generates sine, square, and triangle waveforms with high signal precision and stability.

The BK Precision 4013B provides variable output voltages from 0 to 10 Vpp into 50 ohms or up to 20 Vpp into open circuit, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

Supplier's Site Datasheet
12 MHz DDS Sweep Function Generator - 4013B - Transcat, Inc.
Rochester, NY, USA
12 MHz DDS Sweep Function Generator
4013B
12 MHz DDS Sweep Function Generator 4013B
Product Highlights Sine, square, and triangle/ramp waveform generation Linear and logarithmic sweep Adjustable duty cycle Adjustable DC offset Store and recall up to 9 instrument settings Output On/Off button Overvoltage, overcurrent, and short circuit protection on main output Sine and square frequency range 0.1 Hz - 12 MHz Triangle/ramp frequency range 0.1 Hz - 1 MHz Each Unit Includes Manual on CD Power cord Certificate of calibration

Product Highlights

  • Sine, square, and triangle/ramp waveform generation
  • Linear and logarithmic sweep
  • Adjustable duty cycle
  • Adjustable DC offset
  • Store and recall up to 9 instrument settings
  • Output On/Off button
  • Overvoltage, overcurrent, and short circuit protection on main output
  • Sine and square frequency range 0.1 Hz - 12 MHz
  • Triangle/ramp frequency range 0.1 Hz - 1 MHz

Each Unit Includes

  • Manual on CD
  • Power cord
  • Certificate of calibration
Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number BK4013B-ND 4013B 4013B
Product Name Function Generator, DDS Function Generator 12 MHz DDS Sweep Function Generator
Generator Type Function; Sweep Function; Signal Function
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2122X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details