B&K Precision Function Generator, Analog 4040A

Description
20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet
Description
20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, Analog - BK4040A-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
BK4040A-ND
Function Generator, Analog BK4040A-ND
20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

Buy Now Datasheet
Sweep Function Generator 20 MHz - 4040A - Transcat, Inc.
Rochester, NY, USA
Sweep Function Generator 20 MHz
4040A
Sweep Function Generator 20 MHz 4040A
Product Highlights 0.2 Hz to 20 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning AM & FM modulation Burst operation External frequency counter to 30 MHz Linear and log sweep Variable duty cycle Variable DC offset Each Unit Includes Output Cable with BNC to Alligator Clips Instruction Manual

Product Highlights

  • 0.2 Hz to 20 MHz
  • Sine, Square, Triangle, Pulse, & Ramp output
  • Coarse and Fine tuning
  • AM & FM modulation
  • Burst operation
  • External frequency counter to 30 MHz
  • Linear and log sweep
  • Variable duty cycle
  • Variable DC offset

Each Unit Includes

  • Output Cable with BNC to Alligator Clips
  • Instruction Manual
Supplier's Site Datasheet
Function Generator - 4040A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4040A
Function Generator 4040A
The 4040A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.2 Hz to 20 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning AM & FM modulation Burst operation External frequency counter to 30 MHz Linear and log sweep Variable duty cycle Variable DC offset cUL Certified Accessories: Output Cable with BNC to Alligator Clips, Instruction Manual 2 Year Warranty The BK Precision 4040A 20 MHz Sweep Function Generator is a versatile signal source which combines several functions into one unit;­ waveform generation, pulse generation (through variable symmetry), frequency sweep. The BK Precision 4040A has a five-digit frequency counter that displays the generator output frequency or external signals from 5 to 30 MHz. The BK Precision 4040A has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

The 4040A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.2 Hz to 20 MHz
  • Sine, Square, Triangle, Pulse, & Ramp output
  • Coarse and Fine tuning
  • AM & FM modulation
  • Burst operation
  • External frequency counter to 30 MHz
  • Linear and log sweep
  • Variable duty cycle
  • Variable DC offset
  • cUL Certified
  • Accessories: Output Cable with BNC to Alligator Clips, Instruction Manual
  • 2 Year Warranty

The BK Precision 4040A 20 MHz Sweep Function Generator is a versatile signal source which combines several functions into one unit;­ waveform generation, pulse generation (through variable symmetry), frequency sweep. The BK Precision 4040A has a five-digit frequency counter that displays the generator output frequency or external signals from 5 to 30 MHz.
The BK Precision 4040A has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number BK4040A-ND 4040A 4040A
Product Name Function Generator, Analog Sweep Function Generator 20 MHz Function Generator
Generator Type Function; Sweep Function Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1752535 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details