B&K Precision Function Generator, Analog 4010A

Description
2MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Request a Quote Datasheet
Description
2MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, Analog - BK4010A-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
BK4010A-ND
Function Generator, Analog BK4010A-ND
2MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display

2MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display

Buy Now Datasheet
Function Generator - 4010A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4010A
Function Generator 4010A
The 4010A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Range: 0.2 Hz to 2 MHz Sine, Square, Triangle, Pulse & Ramp output Variable duty cycle Variable DC offset Variable amplitude output plus 20dB attenuator 20Vpp output into open circuit (10Vpp into 50 Ohms) Accessories: Output cable with BNC to alligator clips, Instruction Manual 2 Year Warranty The BK Precision 4010A Function Generator is a versatile signal source which combines several functions into one unit.

The 4010A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Range: 0.2 Hz to 2 MHz
  • Sine, Square, Triangle, Pulse & Ramp output
  • Variable duty cycle
  • Variable DC offset
  • Variable amplitude output plus 20dB attenuator
  • 20Vpp output into open circuit (10Vpp into 50 Ohms)
  • Accessories: Output cable with BNC to alligator clips, Instruction Manual
  • 2 Year Warranty

The BK Precision 4010A Function Generator is a versatile signal source which combines several functions into one unit.

Supplier's Site Datasheet
2MHz Function Generator - 4010A - Transcat, Inc.
Rochester, NY, USA
2MHz Function Generator
4010A
2MHz Function Generator 4010A
Product Highlights 0.2 Hz to 2 MHz Sine, Square, Triangle, Pulse & Ramp output Variable duty cycle Variable DC offset Variable amplitude output plus 20dB attenuator 20Vpp output into open circuit (10Vpp into 50 Os) cUL certified

Product Highlights

  • 0.2 Hz to 2 MHz
  • Sine, Square, Triangle, Pulse & Ramp output
  • Variable duty cycle
  • Variable DC offset
  • Variable amplitude output plus 20dB attenuator
  • 20Vpp output into open circuit (10Vpp into 50 Os)
  • cUL certified
Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number BK4010A-ND 4010A 4010A
Product Name Function Generator, Analog Function Generator 2MHz Function Generator
Generator Type Function; Sweep Function; Signal Function
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display None
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1236566 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 to 104 F (0 to 40 C)
View Details