RIGOL Technologies, Inc. 3GHz Signal Generator w/IQ Modulation Installed DSG3030 WITH IQ

Description
Product Highlights 3 GHz / 6 GHz versions available Optional I/Q modulation and I/Q baseband outputs USB/LAN/GPIB interfaces standard. Supports LXI-C and SCPI command set AM/FM/øM modulation standard. Standard pulse modulation Pulse train generator option
Datasheet
Description
Product Highlights 3 GHz / 6 GHz versions available Optional I/Q modulation and I/Q baseband outputs USB/LAN/GPIB interfaces standard. Supports LXI-C and SCPI command set AM/FM/øM modulation standard. Standard pulse modulation Pulse train generator option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3GHz Signal Generator w/IQ Modulation Installed - DSG3030 WITH IQ - Transcat, Inc.
Rochester, NY, USA
3GHz Signal Generator w/IQ Modulation Installed
DSG3030 WITH IQ
3GHz Signal Generator w/IQ Modulation Installed DSG3030 WITH IQ
Product Highlights 3 GHz / 6 GHz versions available Optional I/Q modulation and I/Q baseband outputs USB/LAN/GPIB interfaces standard. Supports LXI-C and SCPI command set AM/FM/øM modulation standard. Standard pulse modulation Pulse train generator option

Product Highlights

  • 3 GHz / 6 GHz versions available
  • Optional I/Q modulation and I/Q baseband outputs
  • USB/LAN/GPIB interfaces standard. Supports LXI-C and SCPI command set
  • AM/FM/øM modulation standard. Standard pulse modulation
  • Pulse train generator option
Supplier's Site Datasheet
RF Generator DSG3030 WITH IQ
The DSG3030 WITH IQ is a 3 GHz rf generator from Rigol. Features: I/Q Modulation, Baseband Output - IQ-DSG3000 3 GHz Amplitude accuracy: <0.5dB (typical) Output amplitude range: -130 dBm to +13 dBm High signal purity, phase noise: <-110dBc/Hz@20kHz (typical) Standard 0.5ppm internal clock; 5ppb high stable clock for option Standard AM/FM/φM analog modulation Standard pulse modulation; on/off ratio up to 80dB; pulse train generator for option All modulations support internal and external modulation modes Standard 2U height design to save rack space; rack mount kit is available Standard USB/LAN/GPIB remote control interfaces; support SCPI command set Wear-free electronic attenuator design Well-designed automatic flatness calibration function (Cables, attenuators, amplifiers and so on) for test system with power meter control Three -year warranty, excluding probes and accessories Accessories: Quick Guide (Hard Copy) Power Cable The Rigol DSG3030 with I/Q modulation is an RF generator.

The DSG3030 WITH IQ is a 3 GHz rf generator from Rigol.

Features:

  • I/Q Modulation, Baseband Output - IQ-DSG3000
  • 3 GHz
  • Amplitude accuracy: <0.5dB (typical)
  • Output amplitude range: -130 dBm to +13 dBm
  • High signal purity, phase noise: <-110dBc/Hz@20kHz (typical)
  • Standard 0.5ppm internal clock; 5ppb high stable clock for option
  • Standard AM/FM/ΦM analog modulation
  • Standard pulse modulation; on/off ratio up to 80dB; pulse train generator for option
  • All modulations support internal and external modulation modes
  • Standard 2U height design to save rack space; rack mount kit is available
  • Standard USB/LAN/GPIB remote control interfaces; support SCPI command set
  • Wear-free electronic attenuator design
  • Well-designed automatic flatness calibration function (Cables, attenuators, amplifiers and so on) for test system with power meter control
  • Three -year warranty, excluding probes and accessories

Accessories:

  • Quick Guide (Hard Copy)
  • Power Cable

The Rigol DSG3030 with I/Q modulation is an RF generator.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number DSG3030 WITH IQ DSG3030 WITH IQ
Product Name 3GHz Signal Generator w/IQ Modulation Installed RF Generator
Device Type Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details