RIGOL Technologies, Inc. 20MHz Arbitrary Function Generator w/Second Channel DG1022

Description
Product Highlights Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave) Monochrome LCD display 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary waveforms. Multi modulation functions: AM, FM, PM, FSK, and linear/logarithm Sweep and Pulse train waveform outputs Connectivity: USB Host, USB Device
Datasheet
Description
Product Highlights Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave) Monochrome LCD display 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary waveforms. Multi modulation functions: AM, FM, PM, FSK, and linear/logarithm Sweep and Pulse train waveform outputs Connectivity: USB Host, USB Device
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHz Arbitrary Function Generator w/Second Channel - DG1022 - Transcat, Inc.
Rochester, NY, USA
20MHz Arbitrary Function Generator w/Second Channel
DG1022
20MHz Arbitrary Function Generator w/Second Channel DG1022
Product Highlights Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave) Monochrome LCD display 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary waveforms. Multi modulation functions: AM, FM, PM, FSK, and linear/logarithm Sweep and Pulse train waveform outputs Connectivity: USB Host, USB Device

Product Highlights

  • Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave)
  • Monochrome LCD display
  • 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary waveforms.
  • Multi modulation functions: AM, FM, PM, FSK, and linear/logarithm Sweep and Pulse train waveform outputs
  • Connectivity: USB Host, USB Device
Supplier's Site Datasheet
Arbitrary Waveform Generator - DG1022 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
DG1022
Arbitrary Waveform Generator DG1022
The DG1022 is a 20 MHz Arbitrary Waveform Generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Maximum Output Frequency: 20 MHz (5 MHz square wave) Output Channels: 2 Sample Rate: 100 MSa/s Arbitrary Waveform Length: CH1: 2 pts – 4kpts; CH2: 2pts – 1kpts Resolution: 1 μHz Amplitude: CH1: 2 mVpp ~ 10 Vpp(50 ω),4 mV ~ 20 Vpp(High Z); CH2: 2 mVpp ~ 3 Vpp(50 ω),4 mV ~ 6 Vpp(High Z) Vertical Resolution: CH1: 14 bits; CH2: 10 bits Connectivity: USB Host, USB Device Monochrome LCD display Adopt advanced DDS technology; dual channel output; 100 MSa/s sampling rate; 14 bits vertical resolution Output 5 standard waveforms; built-in 48 arbitrary waveforms Abundant modulation functions: AM, FM, PM and FSK Provide linear/logarithm sweep and burst Abundant output and input interfaces: waveform output; synchronous signal output, external modulation source, external clock reference (10 MHz) input, external trigger input Channel coupling and channel copy Built-in high precision and wide band counter, the measurement range: 100 mHz to 200 MHz (single channel) Standard configuration interfaces: USB Device & USB Host Seamlessly interconnect with DS1000 series digital oscilloscope Powerful arbitrary waveform editing software (UltraWave) Support remote control by commands Applications: Analog Sensor Practical Environment Signals Circuit Function Test IC Chip Test The Rigol DG1022 function/arbitrary waveform generator uses Direct Digital Synthesis (DDS) technology, which enables to generate stable, high-precision, pure and low distortion signals.

The DG1022 is a 20 MHz Arbitrary Waveform Generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Maximum Output Frequency: 20 MHz (5 MHz square wave)
  • Output Channels: 2
  • Sample Rate: 100 MSa/s
  • Arbitrary Waveform Length: CH1: 2 pts – 4kpts; CH2: 2pts – 1kpts
  • Resolution: 1 μHz
  • Amplitude: CH1: 2 mVpp ~ 10 Vpp(50 Ω),4 mV ~ 20 Vpp(High Z); CH2: 2 mVpp ~ 3 Vpp(50 Ω),4 mV ~ 6 Vpp(High Z)
  • Vertical Resolution: CH1: 14 bits; CH2: 10 bits
  • Connectivity: USB Host, USB Device
  • Monochrome LCD display
  • Adopt advanced DDS technology; dual channel output; 100 MSa/s sampling rate; 14 bits vertical resolution
  • Output 5 standard waveforms; built-in 48 arbitrary waveforms
  • Abundant modulation functions: AM, FM, PM and FSK
  • Provide linear/logarithm sweep and burst
  • Abundant output and input interfaces: waveform output; synchronous signal output, external modulation source, external clock reference (10 MHz) input, external trigger input
  • Channel coupling and channel copy
  • Built-in high precision and wide band counter, the measurement range: 100 mHz to 200 MHz (single channel)
  • Standard configuration interfaces: USB Device & USB Host
  • Seamlessly interconnect with DS1000 series digital oscilloscope
  • Powerful arbitrary waveform editing software (UltraWave)
  • Support remote control by commands

Applications:

  • Analog Sensor
  • Practical Environment Signals
  • Circuit Function Test
  • IC Chip Test

The Rigol DG1022 function/arbitrary waveform generator uses Direct Digital Synthesis (DDS) technology, which enables to generate stable, high-precision, pure and low distortion signals.

Supplier's Site Datasheet
Arbitrary Waveform Generator - DG1022 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
DG1022
Arbitrary Waveform Generator DG1022
The DG1022 is a 20 MHz arbitrary waveform generator from Rigol. Features: 20 MHz Adopt advanced DDS technology; dual channel output; 100 MSa/s sampling rate; 14 bits vertical resolution Output 5 standard waveforms; built-in 48 arbitrary waveforms Abundant modulation functions: AM, FM, PM and FSK Provide linear/logarithm sweep and burst Channel coupling and channel copy Standard configuration interfaces: USB Device & USB Host Seamlessly interconnect with DS1000 series digital oscilloscope Powerful arbitrary waveform editing software (UltraWave) Support remote control by commands Accessories: Power Cord that fits the standard of destination country CD (including User’s Guide and application software) Quick Guide BNC Cable Applications: Analog Sensor Practical Environment Signals Circuit Function Test IC Chip Test The Rigol DG1022 is an arbitrary waveform generator.

The DG1022 is a 20 MHz arbitrary waveform generator from Rigol.

Features:

  • 20 MHz
  • Adopt advanced DDS technology; dual channel output; 100 MSa/s sampling rate; 14 bits vertical resolution
  • Output 5 standard waveforms; built-in 48 arbitrary waveforms
  • Abundant modulation functions: AM, FM, PM and FSK
  • Provide linear/logarithm sweep and burst
  • Channel coupling and channel copy
  • Standard configuration interfaces: USB Device & USB Host
  • Seamlessly interconnect with DS1000 series digital oscilloscope
  • Powerful arbitrary waveform editing software (UltraWave)
  • Support remote control by commands

Accessories:

  • Power Cord that fits the standard of destination country
  • CD (including User’s Guide and application software)
  • Quick Guide
  • BNC Cable

Applications:

  • Analog Sensor
  • Practical Environment Signals
  • Circuit Function Test
  • IC Chip Test

The Rigol DG1022 is an arbitrary waveform generator.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number DG1022 DG1022 DG1022
Product Name 20MHz Arbitrary Function Generator w/Second Channel Arbitrary Waveform Generator Arbitrary Waveform Generator
Device Type Generator Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1979829 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details