RIGOL Technologies, Inc. DG4000 Series RIGOL Waveform Generators DG4062

Description
The DG4000 Series waveform generators are utilized in a wide range of applications because of the many functions combined into one instrument. With capabilities including Function Generation, Arbitrary Waveform Generation, Pulse Generation, Harmonic Generation, Analog/Digital Modulation source, and Counter the DG4000 series can handle a broad array of signal emulation applications from near DC up to 60 or even 200 MHz depending on model and function. The DG4000 utilizes Direct Digital Synthesizer (DDS) technology which delivers stable, precise, low distortion signals. The sleek, upright design features a high resolution 7" display screen, while the user-friendly interface design and panel layout improves efficiency. Up to 500 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. 7 inch WVGA large format display: Always know what signals are being generated with the intuitive and informative extra large display The DG4000 Series large format display clearly indicates the function output on each channel with a combination of text and graphics. Furthermore, the DG4000 can do on screen charting of results from the counter as well as show complex sweeping and modulation functions. Find the error quickly and easily with one of the most informative and full featured generators available. Up to 130 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG4000 continues this trend by including over 130 different signal shapes all accessible from the front panel selection menu. Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively. The DG4000 Series waveform generators combine up to 16 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination.
Datasheet
Description
The DG4000 Series waveform generators are utilized in a wide range of applications because of the many functions combined into one instrument. With capabilities including Function Generation, Arbitrary Waveform Generation, Pulse Generation, Harmonic Generation, Analog/Digital Modulation source, and Counter the DG4000 series can handle a broad array of signal emulation applications from near DC up to 60 or even 200 MHz depending on model and function. The DG4000 utilizes Direct Digital Synthesizer (DDS) technology which delivers stable, precise, low distortion signals. The sleek, upright design features a high resolution 7" display screen, while the user-friendly interface design and panel layout improves efficiency. Up to 500 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. 7 inch WVGA large format display: Always know what signals are being generated with the intuitive and informative extra large display The DG4000 Series large format display clearly indicates the function output on each channel with a combination of text and graphics. Furthermore, the DG4000 can do on screen charting of results from the counter as well as show complex sweeping and modulation functions. Find the error quickly and easily with one of the most informative and full featured generators available. Up to 130 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG4000 continues this trend by including over 130 different signal shapes all accessible from the front panel selection menu. Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively. The DG4000 Series waveform generators combine up to 16 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG4000 Series RIGOL Waveform Generators - DG4062 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DG4000 Series RIGOL Waveform Generators
DG4062
DG4000 Series RIGOL Waveform Generators DG4062
The DG4000 Series waveform generators are utilized in a wide range of applications because of the many functions combined into one instrument. With capabilities including Function Generation, Arbitrary Waveform Generation, Pulse Generation, Harmonic Generation, Analog/Digital Modulation source, and Counter the DG4000 series can handle a broad array of signal emulation applications from near DC up to 60 or even 200 MHz depending on model and function. The DG4000 utilizes Direct Digital Synthesizer (DDS) technology which delivers stable, precise, low distortion signals. The sleek, upright design features a high resolution 7" display screen, while the user-friendly interface design and panel layout improves efficiency. Up to 500 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. 7 inch WVGA large format display: Always know what signals are being generated with the intuitive and informative extra large display The DG4000 Series large format display clearly indicates the function output on each channel with a combination of text and graphics. Furthermore, the DG4000 can do on screen charting of results from the counter as well as show complex sweeping and modulation functions. Find the error quickly and easily with one of the most informative and full featured generators available. Up to 130 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG4000 continues this trend by including over 130 different signal shapes all accessible from the front panel selection menu. Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively. The DG4000 Series waveform generators combine up to 16 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination.

The DG4000 Series waveform generators are utilized in a wide range of applications because of the many functions combined into one instrument. With capabilities including Function Generation, Arbitrary Waveform Generation, Pulse Generation, Harmonic Generation, Analog/Digital Modulation source, and Counter the DG4000 series can handle a broad array of signal emulation applications from near DC up to 60 or even 200 MHz depending on model and function. The DG4000 utilizes Direct Digital Synthesizer (DDS) technology which delivers stable, precise, low distortion signals. The sleek, upright design features a high resolution 7" display screen, while the user-friendly interface design and panel layout improves efficiency.

  • Up to 500 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals
  • A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals.
  • 7 inch WVGA large format display: Always know what signals are being generated with the intuitive and informative extra large display
  • The DG4000 Series large format display clearly indicates the function output on each channel with a combination of text and graphics. Furthermore, the DG4000 can do on screen charting of results from the counter as well as show complex sweeping and modulation functions. Find the error quickly and easily with one of the most informative and full featured generators available.
  • Up to 130 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch
  • RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG4000 continues this trend by including over 130 different signal shapes all accessible from the front panel selection menu.
  • Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively.
  • The DG4000 Series waveform generators combine up to 16 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination.
Supplier's Site Datasheet
Function Generator - DG4062 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
DG4062
Function Generator DG4062
The DG4062 is a 60 MHz function generator from Rigol. Features: Maximum output frequency: 60MHz 500MSa/s sample rate, 14 bit vertical resolution Dual channel outputs with identical performance 2ppm high-frequency stability -115dBc/Hz low phase noise Versatile analog and digital modulation functions 150 built-in waveforms 7digits/s, 200MHz built-in Counter Harmonic generator that can generate up to 16th order of harmonic (Std.) Powerful waveform editing PC software Connectivity: USB Host & Device, LAN 7 inch LCD display (800 × 480) Accessories: Power Cord USB Cable - CB-USBA-USBB-FF-150 BNC Cable - (1 meter) CB-BNC-BNC-MM-100 Quick Guide Resource CD (including User’s Guide and Application Software) The Rigol DG4062 is a function generator.

The DG4062 is a 60 MHz function generator from Rigol.

Features:

  • Maximum output frequency: 60MHz
  • 500MSa/s sample rate, 14 bit vertical resolution
  • Dual channel outputs with identical performance
  • 2ppm high-frequency stability
  • -115dBc/Hz low phase noise
  • Versatile analog and digital modulation functions
  • 150 built-in waveforms
  • 7digits/s, 200MHz built-in Counter
  • Harmonic generator that can generate up to 16th order of harmonic (Std.)
  • Powerful waveform editing PC software
  • Connectivity: USB Host & Device, LAN
  • 7 inch LCD display (800 × 480)

Accessories:

  • Power Cord
  • USB Cable - CB-USBA-USBB-FF-150
  • BNC Cable - (1 meter) CB-BNC-BNC-MM-100
  • Quick Guide
  • Resource CD (including User’s Guide and Application Software)

The Rigol DG4062 is a function generator.

Supplier's Site Datasheet
60MHz Arbitrary Function Generator w/7
Rochester, NY, USA
60MHz Arbitrary Function Generator w/7"Display,LAN & USB
DG4062
60MHz Arbitrary Function Generator w/7"Display,LAN & USB DG4062
Product Highlights Generators up to 160 MHz 2 output channel 500 MSa/s sample rate 130 built-in waveforms 7-inch color LCD display 14 bit vertical resolution Standard Interfaces including LXI-C (Ethernet), USB device, and USB host

Product Highlights

  • Generators up to 160 MHz
  • 2 output channel
  • 500 MSa/s sample rate
  • 130 built-in waveforms
  • 7-inch color LCD display
  • 14 bit vertical resolution
  • Standard Interfaces including LXI-C (Ethernet), USB device, and USB host
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number DG4062 DG4062 DG4062
Product Name DG4000 Series RIGOL Waveform Generators Function Generator 60MHz Arbitrary Function Generator w/7"Display,LAN & USB
Device Type Generator Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details