Keysight Technologies,Inc. MXG X-Series RF Analog Signal Generator,9kHz to 6GHz N5181B-506

Description
Product Highlights Frequency range from 9 kHz to 6 GHz Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics Drive power amplifiers & characterize nonlinear behavior with industry-leading output power Thoroughly test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance Covers the cellular and lower ISM frequency bands Frequency resolution: 0.01 Hz Phase noise performance: -116 dBc/Hz at 1 GHz carrier, 20 kHz offset Output power: +23 dBm at 2 GHz with electronic attenuator Frequency switching speed: 5 ms standard (SCPI mode & list mode) or 1.15 ms (SCPI) and 900 us (list) with Option UNZ. TCXO time base reference provides excellent frequency accuracy and drift characteristics Available at time of purchase only
Datasheet
Description
Product Highlights Frequency range from 9 kHz to 6 GHz Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics Drive power amplifiers & characterize nonlinear behavior with industry-leading output power Thoroughly test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance Covers the cellular and lower ISM frequency bands Frequency resolution: 0.01 Hz Phase noise performance: -116 dBc/Hz at 1 GHz carrier, 20 kHz offset Output power: +23 dBm at 2 GHz with electronic attenuator Frequency switching speed: 5 ms standard (SCPI mode & list mode) or 1.15 ms (SCPI) and 900 us (list) with Option UNZ. TCXO time base reference provides excellent frequency accuracy and drift characteristics Available at time of purchase only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MXG X-Series RF Analog Signal Generator,9kHz to 6GHz - N5181B-506 - Transcat, Inc.
Rochester, NY, USA
MXG X-Series RF Analog Signal Generator,9kHz to 6GHz
N5181B-506
MXG X-Series RF Analog Signal Generator,9kHz to 6GHz N5181B-506
Product Highlights Frequency range from 9 kHz to 6 GHz Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics Drive power amplifiers & characterize nonlinear behavior with industry-leading output power Thoroughly test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance Covers the cellular and lower ISM frequency bands Frequency resolution: 0.01 Hz Phase noise performance: -116 dBc/Hz at 1 GHz carrier, 20 kHz offset Output power: +23 dBm at 2 GHz with electronic attenuator Frequency switching speed: 5 ms standard (SCPI mode & list mode) or 1.15 ms (SCPI) and 900 us (list) with Option UNZ. TCXO time base reference provides excellent frequency accuracy and drift characteristics Available at time of purchase only

Product Highlights

  • Frequency range from 9 kHz to 6 GHz
  • Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics
  • Drive power amplifiers & characterize nonlinear behavior with industry-leading output power
  • Thoroughly test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability
  • Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance
  • Covers the cellular and lower ISM frequency bands
  • Frequency resolution: 0.01 Hz
  • Phase noise performance: -116 dBc/Hz at 1 GHz carrier, 20 kHz offset
  • Output power: +23 dBm at 2 GHz with electronic attenuator
  • Frequency switching speed: 5 ms standard (SCPI mode & list mode) or 1.15 ms (SCPI) and 900 us (list) with Option UNZ.
  • TCXO time base reference provides excellent frequency accuracy and drift characteristics
  • Available at time of purchase only
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Signal Generators
Product Number N5181B-506
Product Name MXG X-Series RF Analog Signal Generator,9kHz to 6GHz
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
RF Generator - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details