B&K Precision Function Generator, DDS 4040B

Description
20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet
Description
20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4040B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4040B-ND
Function Generator, DDS BK4040B-ND
20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD

20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD

Buy Now Datasheet
DDS Sweep Function Generator, - 4040B - Transcat, Inc.
Rochester, NY, USA
DDS Sweep Function Generator,
4040B
DDS Sweep Function Generator, 4040B
Product Highlights Brass case 0-40 in H2O

Product Highlights

  • Brass case
  • 0-40 in H2O
Supplier's Site Datasheet
Function Generator - 4040B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4040B
Function Generator 4040B
The 4040B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine and square waveform generation up to 20 MHz Triangle/ramp waveforms up to 2 MHz Bright color LCD display with waveform preview Linear and logarithmic sweep AM/FM modulation Adjustable duty cycle Independent DC offset amplifier design allows large offsets on small amplitude (e.g. 10 mV) waveforms Store and recall instrument settings Output On/Off button Internal/external triggering Gate and burst mode Built-in counter USB interface with SCPI-compliant command set Short circuit and overvoltage protection on all inputs and outputs Included Accessories: Instruction manual on CD, Power Cord, USB (type A to B) interface cable, Certificate of Calibration Three Year Parts and Labor Warranty The BK Precision 4040B is a versatile sweep function generator, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. This instrument generates sine, square, and triangle waveforms with high signal precision and stability. This sweep function generator provides variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

The 4040B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Sine and square waveform generation up to 20 MHz
  • Triangle/ramp waveforms up to 2 MHz
  • Bright color LCD display with waveform preview
  • Linear and logarithmic sweep
  • AM/FM modulation
  • Adjustable duty cycle
  • Independent DC offset amplifier design allows large offsets on small amplitude (e.g. 10 mV) waveforms
  • Store and recall instrument settings
  • Output On/Off button
  • Internal/external triggering
  • Gate and burst mode
  • Built-in counter
  • USB interface with SCPI-compliant command set
  • Short circuit and overvoltage protection on all inputs and outputs
  • Included Accessories: Instruction manual on CD, Power Cord, USB (type A to B) interface cable, Certificate of Calibration
  • Three Year Parts and Labor Warranty

The BK Precision 4040B is a versatile sweep function generator, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. This instrument generates sine, square, and triangle waveforms with high signal precision and stability.

This sweep function generator provides variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number BK4040B-ND 4040B 4040B
Product Name Function Generator, DDS DDS Sweep Function Generator, Function Generator
Generator Type Function; Sweep Function Function; Signal
Waveforms Sine, Square
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8088698 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details