Littelfuse, Inc. 48V Stud Mounted Lift Truck Fuse CNN325

Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet
Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48V Stud Mounted Lift Truck Fuse - CNN325 - Littelfuse, Inc.
Rosemont, IL, United States
48V Stud Mounted Lift Truck Fuse
CNN325
48V Stud Mounted Lift Truck Fuse CNN325
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNN325
Product Name 48V Stud Mounted Lift Truck Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002313101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 35 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details