Littelfuse, Inc. Electrical, Specialty Fuses FLNR001.T

Description
1A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
1A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 1294-FLNR001.T-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-FLNR001.T-CHP
Electrical, Specialty Fuses 1294-FLNR001.T-CHP
1A 250V AC 125V DC Fuse Cartridge Holder

1A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-FLNR001.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR001.T-ND
Electrical, Specialty Fuses 5666-FLNR001.T-ND
1A 250V AC 125V DC Fuse Cartridge Holder

1A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
1A 250V Circuit Protection Fuse
155-FLNR001.T
1A 250V Circuit Protection Fuse 155-FLNR001.T
Fuse Class RK5 Slow Blow Acting 1A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR001.T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 1A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR001.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR001.T
Circuit Protection - Electrical, Specialty Fuses FLNR001.T
FUSE CARTRIDGE 1A 250VAC/125VDC

FUSE CARTRIDGE 1A 250VAC/125VDC

Supplier's Site
Fuse, 1A, 250V, Time Delay; Product Range Littelfuse - 81F2170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 250V, Time Delay; Product Range Littelfuse
81F2170
Fuse, 1A, 250V, Time Delay; Product Range Littelfuse 81F2170
FUSE, 1A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:1A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 1A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:1A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1294-FLNR001.T-CHP 155-FLNR001.T FLNR001.T 81F2170
Product Name Electrical, Specialty Fuses 1A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 1A, 250V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2555-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002312402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details