Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses FLNR007.T

Description
FUSE CARTRIDGE 7A 250VAC/125VDC
Datasheet
Description
FUSE CARTRIDGE 7A 250VAC/125VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR007.T
Circuit Protection - Electrical, Specialty Fuses FLNR007.T
FUSE CARTRIDGE 7A 250VAC/125VDC

FUSE CARTRIDGE 7A 250VAC/125VDC

Supplier's Site
Fuse, 7A, 250V, Time Delay; Product Range Littelfuse - 02B7078 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 7A, 250V, Time Delay; Product Range Littelfuse
02B7078
Fuse, 7A, 250V, Time Delay; Product Range Littelfuse 02B7078
FUSE, 7A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:7A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 7A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:7A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number FLNR007.T 02B7078
Product Name Circuit Protection - Electrical, Specialty Fuses Fuse, 7A, 250V, Time Delay; Product Range Littelfuse
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers