Littelfuse, Inc. Electrical, Specialty Fuses FLNR005.T

Description
5A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR005.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR005.T-ND
Electrical, Specialty Fuses 5666-FLNR005.T-ND
5A 250V AC 125V DC Fuse Cartridge Holder

5A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR005.T
Circuit Protection - Electrical, Specialty Fuses FLNR005.T
FUSE CARTRIDGE 5A 250VAC/125VDC

FUSE CARTRIDGE 5A 250VAC/125VDC

Supplier's Site
Fuse, 5A, 250V, Time Delay; Product Range Littelfuse - 81F2177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 250V, Time Delay; Product Range Littelfuse
81F2177
Fuse, 5A, 250V, Time Delay; Product Range Littelfuse 81F2177
FUSE, 5A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 5A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-FLNR005.T-ND FLNR005.T 81F2177
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 5A, 250V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002611008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details