Littelfuse, Inc. Fuse, 3A, 250V, Time Delay; Product Range Littelfuse FLNR003.T

Description
FUSE, 3A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No
Datasheet
Description
FUSE, 3A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 3A, 250V, Time Delay; Product Range Littelfuse - 02B7046 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 250V, Time Delay; Product Range Littelfuse
02B7046
Fuse, 3A, 250V, Time Delay; Product Range Littelfuse 02B7046
FUSE, 3A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 3A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR003.T
Circuit Protection - Electrical, Specialty Fuses FLNR003.T
FUSE CARTRIDGE 3A 250VAC/125VDC

FUSE CARTRIDGE 3A 250VAC/125VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 02B7046 FLNR003.T
Product Name Fuse, 3A, 250V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers