Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
FLM 020 -- FUSE;CYLINDER;SLOW BLOW;20A;DIMS 0.406X1.5";CARTRIDGE;250VAC;DCR 0.00385 OHMS
Littelfuse, Inc.
Fuse;Cylinder;Slow Blow;20A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.00385 Ohms
FLM 020
Description
FLM Series Cartridge Fuse, 250 V Interrupt rating 10000 A @ 250 VAC FLM series fuse with 250 V voltage rating.
Allied Electronics, Inc.
Done
Description
FLM Series Cartridge Fuse, 250 V Interrupt rating 10000 A @ 250 VAC FLM series fuse with 250 V voltage rating.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;20A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.00385 Ohms
70184539
Fuse;Cylinder;Slow Blow;20A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.00385 Ohms
70184539
FLM Series Cartridge Fuse, 250 V Interrupt rating 10000 A @ 250 VAC FLM series fuse with 250 V voltage rating.
FLM Series Cartridge Fuse, 250 V
Interrupt rating 10000 A @ 250 VAC
FLM series fuse with 250 V voltage rating.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Fuses
Product Number
70184539
Product Name
Fuse;Cylinder;Slow Blow;20A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.00385 Ohms
Mounting
Replaceable
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-13
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4
suppliers
Interpower
North American Fuse Fast Acting 10A
813GMA-10
Specs
Fuse Material
Glass; Glass
Features
Fast Acting
Operating Temperature
70 C (158 F)
View Details
Sensata Technologies
Circuit Protection Fuse
LELK1-1REC4-27129-931
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
View Details
KOA Speer Electronics, Inc.
Fuses
CCF1N1.25TTE
Specs
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
2
suppliers