Littelfuse, Inc. 25A 250V Circuit Protection Fuse FLNR025.T

Description
Fuse Class RK5 Slow Blow Acting 25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A 250V Circuit Protection Fuse
155-FLNR025.T
25A 250V Circuit Protection Fuse 155-FLNR025.T
Fuse Class RK5 Slow Blow Acting 25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR025.T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR025.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLNR025.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR025.T-ND
Electrical, Specialty Fuses 5666-FLNR025.T-ND
25A 250V AC 125V DC Fuse Cartridge Holder

25A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 25A, 250V, Time Delay; Product Range Littelfuse - 81F2184 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 250V, Time Delay; Product Range Littelfuse
81F2184
Fuse, 25A, 250V, Time Delay; Product Range Littelfuse 81F2184
FUSE, 25A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time DelayRoHS Compliant: No

FUSE, 25A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time DelayRoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR025.T
Circuit Protection - Electrical, Specialty Fuses FLNR025.T
FUSE CARTRIDGE 25A 250VAC/125VDC

FUSE CARTRIDGE 25A 250VAC/125VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-FLNR025.T 5666-FLNR025.T-ND 81F2184 FLNR025.T
Product Name 25A 250V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 25A, 250V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 20 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRX 60 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers