Littelfuse, Inc. Surface Mount Fuse; Fuse Current Littelfuse E63843-000

Description
SURFACE MOUNT FUSE; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50ARoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT FUSE; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Fuse Current Littelfuse - 69K8108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
69K8108
Surface Mount Fuse; Fuse Current Littelfuse 69K8108
SURFACE MOUNT FUSE; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50ARoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 69K8108
Product Name Surface Mount Fuse; Fuse Current Littelfuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002213001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 80 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details