Littelfuse, Inc. Fuse, 35A, 250V, Time Delay; Product Range Littelfuse FLNR035.TXID

Description
FUSE, 35A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:Time Delay RoHS Compliant: No
Datasheet
Description
FUSE, 35A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:Time Delay RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 35A, 250V, Time Delay; Product Range Littelfuse - 52F9151 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 35A, 250V, Time Delay; Product Range Littelfuse
52F9151
Fuse, 35A, 250V, Time Delay; Product Range Littelfuse 52F9151
FUSE, 35A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 35A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR035.TXID
Circuit Protection - Electrical, Specialty Fuses FLNR035.TXID
FUSE CARTRIDGE 35A 250VAC/125VDC

FUSE CARTRIDGE 35A 250VAC/125VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 52F9151 FLNR035.TXID
Product Name Fuse, 35A, 250V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers