The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices. This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 250 kA—to cover a range of over currents that traditional high-speed partial range fuses do not protect against. The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting rating Low minimum breaking current Extremely fast acting Low watt loss Conforms to the IEC 60269-7 battery standard Compact NH 1XL and 3XL sizes Optional blown-fuse indicator and external microswitch
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | ESR3XLDB0550XI |
| Product Name | Battery Protection Fuses |
| Mounting | DIN Blade |