Littelfuse, Inc. 80V Stud Mounted Lift Truck Fuse CNN035E

Description
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Description
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Suppliers

Company
Product
Description
Supplier Links
80V Stud Mounted Lift Truck Fuse - CNN035E - Littelfuse, Inc.
Rosemont, IL, United States
80V Stud Mounted Lift Truck Fuse
CNN035E
80V Stud Mounted Lift Truck Fuse CNN035E
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNN035E
Product Name 80V Stud Mounted Lift Truck Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers