Littelfuse, Inc. 6V 350MA Circuit Protection Fuse FEMTOSMDC035F-02

Description
PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 350MA Circuit Protection Fuse
150-FEMTOSMDC035F-02
6V 350MA Circuit Protection Fuse 150-FEMTOSMDC035F-02
PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-02 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - FEMTOSMDC035F-02 - 1038508-FEMTOSMDC035F-02 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FEMTOSMDC035F-02
1038508-FEMTOSMDC035F-02
PTC Resettable Fuses - FEMTOSMDC035F-02 1038508-FEMTOSMDC035F-02
Manufacturer: Littelfuse Inc. Win Source Part Number: 1038508-FEMTOSMDC035 F-02 Packaging: Reel - TR Type: Polymeric Approvals: CSA, UL Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 700mA Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 280 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1038508-FEMTOSMDC035F-02
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, UL
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 6V
Current - Max: 40A
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 700mA
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 280 mOhm
Resistance - Post Trip (R1) (Max): 1 Ohm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pptc Resettable Fuse, 0.35A, 6Vdc, 0603; Pptc Case Style Littelfuse - 34AC5216 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.35A, 6Vdc, 0603; Pptc Case Style Littelfuse
34AC5216
Pptc Resettable Fuse, 0.35A, 6Vdc, 0603; Pptc Case Style Littelfuse 34AC5216
PPTC RESETTABLE FUSE, 0.35A, 6VDC, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch femtoSMDC Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.35A, 6VDC, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch femtoSMDC Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - FEMTOSMDC035F-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FEMTOSMDC035F-02
Circuit Protection - PTC Resettable Fuses FEMTOSMDC035F-02
PTC RESET FUSE 6V 350MA 0603

PTC RESET FUSE 6V 350MA 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-FEMTOSMDC035F-02 1038508-FEMTOSMDC035F-02 34AC5216 FEMTOSMDC035F-02
Product Name 6V 350MA Circuit Protection Fuse PTC Resettable Fuses - FEMTOSMDC035F-02 Pptc Resettable Fuse, 0.35A, 6Vdc, 0603; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 50 amps
View Details