Littelfuse, Inc. Electrical, Specialty Fuses FLNR004.T

Description
4A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
4A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR004.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR004.T-ND
Electrical, Specialty Fuses 5666-FLNR004.T-ND
4A 250V AC 125V DC Fuse Cartridge Holder

4A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 4A, 250V, Time Delay; Product Range Littelfuse - 02B7056 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 250V, Time Delay; Product Range Littelfuse
02B7056
Fuse, 4A, 250V, Time Delay; Product Range Littelfuse 02B7056
FUSE, 4A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:4A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 4A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:4A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR004.T
Circuit Protection - Electrical, Specialty Fuses FLNR004.T
FUSE CARTRIDGE 4A 250VAC/125VDC

FUSE CARTRIDGE 4A 250VAC/125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-FLNR004.T-ND 02B7056 FLNR004.T
Product Name Electrical, Specialty Fuses Fuse, 4A, 250V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data