Littelfuse, Inc. Fuse, Fast Acting, 5A, 32Vdc, 0603; Fuse Current Littelfuse F21397-000

Description
FUSE, FAST ACTING, 5A, 32VDC, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, FAST ACTING, 5A, 32VDC, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Fast Acting, 5A, 32Vdc, 0603; Fuse Current Littelfuse - 39AH9718 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 5A, 32Vdc, 0603; Fuse Current Littelfuse
39AH9718
Fuse, Fast Acting, 5A, 32Vdc, 0603; Fuse Current Littelfuse 39AH9718
FUSE, FAST ACTING, 5A, 32VDC, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 5A, 32VDC, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH9718
Product Name Fuse, Fast Acting, 5A, 32Vdc, 0603; Fuse Current Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 004110136 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details